MICROCHIP TECHNOLOGY, INC.
MCP33131-025T-E/MS -- ANALOG TO DIGITAL CONVERTERS (ADC)
Microchip Technology, Inc.
Analog to Digital Converters (ADC)
MCP33131-025T-E/MS
Description
IC ADC 16BIT 10-MSOP
Request a Quote
Email Supplier
Datasheet
Description
IC ADC 16BIT 10-MSOP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Analog-to-Digital Converter (ADC) Chips |
|
Product Number
|
150-MCP33131-025T-E/MSTR-ND |
|
Product Name
|
Analog to Digital Converters (ADC) |
|
Interface Type
|
Serial; SPI
|
|
Package Type
|
"10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
|
|
Packing Method
|
Tape Reel
|
|
Resolution
|
16 bits
|
|
Operating Temperature
|
-40 to 125 C (-40 to 257 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
DIP; 20-CDIP (0.300\", 7.62mm)
Packing Method
Bulk; Bulk
Resolution
8 bits
View Details
Interface Type
I2C; I2C
Package Type
SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method
Tube
View Details
5 suppliers
Interface Type
Parallel; Parallel
Package Type
DIP; Pdip
Pins
40
View Details