14 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP
IC ADC 14BIT SAR 10MSOP Product overview: MCP33121D-05-E/MS from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 14BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP33121D-05-E/M
Win Source Part Number: 1366568-MCP33121D-05
Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 2 (1 Year)
Mfr: Microchip Technology
Series: Automotive, AEC-Q100
Package: Tube
Product Status: Active
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
Base Product Number: MCP33121
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: ADC
Number of Inputs: 1
Input Type: Differential
Architecture: SAR
Number of Bits: 14
Data Interface: SPI
Reference Type: External
Voltage - Supply, Analog: 1.7V ~ 1.9V
Voltage - Supply, Digital: 1.7V ~ 5.5V
Sampling Rate (Per Second): 500k
Number of A/D Converters: 1
14 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP
IC ADC 14BIT SAR 10MSOP
IC ADC 14BIT SAR 10MSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | MCP33121D-05-E/MS-ND | 700-MCP33121D-05-E/MS | 1366568-MCP33121D-05-E/MS | MCP33121D-05-E/MS | MCP33121D-05-E/MS | MCP33121D-05-E/MS |
| Product Name | Analog to Digital Converters (ADC) | 14BIT Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI | SPI; SPI | SPI; SPI | ||
| Package Type | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Tube | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Packing Method | Tube | Tube | Tube; Tube | Tube; Tube | ||
| Resolution | 14 bits | 14 bits | 14 bits | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |