Microchip Technology, Inc. Adc, 14Bit, -40 To 125Deg C; Resolution (Bits) Microchip MCP33121D-05-E/MS

Description
ADC, 14BIT, -40 TO 125DEG C; Resolution (Bits):14bit; Sampling Rate:500kSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; ADC / DAC Case Style:MSOPRoHS Compliant: Yes
Datasheet
Description
ADC, 14BIT, -40 TO 125DEG C; Resolution (Bits):14bit; Sampling Rate:500kSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; ADC / DAC Case Style:MSOPRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adc, 14Bit, -40 To 125Deg C; Resolution (Bits) Microchip - 78AC8151 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 14Bit, -40 To 125Deg C; Resolution (Bits) Microchip
78AC8151
Adc, 14Bit, -40 To 125Deg C; Resolution (Bits) Microchip 78AC8151
ADC, 14BIT, -40 TO 125DEG C; Resolution (Bits):14bit; Sampling Rate:500kSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; ADC / DAC Case Style:MSOPRoHS Compliant: Yes

ADC, 14BIT, -40 TO 125DEG C; Resolution (Bits):14bit; Sampling Rate:500kSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; ADC / DAC Case Style:MSOPRoHS Compliant: Yes

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - MCP33121D-05-E/MS - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
MCP33121D-05-E/MS
Analog to Digital Converters (ADC) MCP33121D-05-E/MS
IC ADC 14BIT SAR 10MSOP

IC ADC 14BIT SAR 10MSOP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 78AC8151 MCP33121D-05-E/MS
Product Name Adc, 14Bit, -40 To 125Deg C; Resolution (Bits) Microchip Analog to Digital Converters (ADC)
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Signal Conditioning SigIsol
Form Factor Rack Mount
User Interface Embedded web interface
View Details
Data Acquisition (DAQ) - MI-8118 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
PISeca Signal Conditioner - E-852 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Form Factor Stand-alone
Outputs Analog Voltage Output
Application General Lab & Industrial
View Details
1010 Low Noise Amplifier -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor Stand-alone
Outputs Analog Voltage Output
View Details