Microchip Technology, Inc. Analog to Digital Converters (ADC) MCP33121-05-E/MS

Description
14 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP
Request a Quote Datasheet
Description
14 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MCP33121-05-E/MS-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MCP33121-05-E/MS-ND
Analog to Digital Converters (ADC) MCP33121-05-E/MS-ND
14 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP

14 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - MCP33121-05-E/MS - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
MCP33121-05-E/MS
Data Acquisition - Analog to Digital Converters (ADC) MCP33121-05-E/MS
IC ADC 14BIT SAR 10MSOP

IC ADC 14BIT SAR 10MSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - MCP33121-05-E/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
MCP33121-05-E/MS
Analog to Digital Converters (ADC) MCP33121-05-E/MS
14 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP

14 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - MCP33121-05-E/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
MCP33121-05-E/MS
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) MCP33121-05-E/MS
IC ADC 14BIT SAR 10MSOP

IC ADC 14BIT SAR 10MSOP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number MCP33121-05-E/MS-ND MCP33121-05-E/MS MCP33121-05-E/MS MCP33121-05-E/MS
Product Name Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type SPI; SPI SPI; SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Packing Method Tube Tube; Tube Tube; Tube
Resolution 14 bits 14 bits
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1914871P - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Resolution 12 bits
ADC Type SAR; SAR
View Details
ADC0820-N 8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function - ADC0820BCWMX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - SI8937D-AS4R - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details
Data Acquisition - Analog to Digital Converters (ADC) - AD670KPZ - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details