Win Source Part Number: 1366582-MCP33111D-10
Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 2 (1 Year)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
Base Product Number: MCP33111
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: ADC
Number of Inputs: 1
Input Type: Differential
Architecture: SAR
Number of Bits: 12
Data Interface: SPI
Reference Type: External
Voltage - Supply, Analog: 1.7V ~ 1.9V
Voltage - Supply, Digital: 1.7V ~ 5.5V
Sampling Rate (Per Second): 1M
Number of A/D Converters: 1
12 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP
IC ADC 12BIT SAR 10MSOP Product overview: MCP33111D-10-I/MS from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP33111D-10-I/M
ADC, Flash/Successive Approximation, 12-Bit, 1 Func, 1 Channel, Serial Access, PDSO10
12 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP
IC ADC 12BIT SAR 10MSOP
IC ADC 12BIT SAR 10MSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1366582-MCP33111D-10-I/MS | MCP33111D-10-I/MS-ND | 700-MCP33111D-10-I/MS | MCP33111D-10-I/MS | MCP33111D-10-I/MS | MCP33111D-10-I/MS | MCP33111D-10-I/MS |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | 12BIT Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | SPI; SPI | SPI; SPI | SPI | Serial | SPI; SPI | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Sample Rate | 1000 kSamples/Sec | 1000 kSamples/Sec | 1000 kSamples/Sec | ||||
| Package Type | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Tube | SOP; MSOP10 | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Packing Method | Tube | Tube | Tube; Tube | Tube; Tube | Tube; Tube |