Microchip Technology, Inc. Analog to Digital Converters (ADC) MCP33111D-05-E/MN

Description
12 Bit Analog to Digital Converter 1 Input 1 SAR 10-TDFN (3x3)
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 1 Input 1 SAR 10-TDFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MCP33111D-05-E/MN-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MCP33111D-05-E/MN-ND
Analog to Digital Converters (ADC) MCP33111D-05-E/MN-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 10-TDFN (3x3)

12 Bit Analog to Digital Converter 1 Input 1 SAR 10-TDFN (3x3)

Buy Now Datasheet
12BIT Analog-to-Digital Converter IC - 700-MCP33111D-05-E/MN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12BIT Analog-to-Digital Converter IC
700-MCP33111D-05-E/MN
12BIT Analog-to-Digital Converter IC 700-MCP33111D-05-E/MN
IC ADC 12BIT SAR 10TDFN Product overview: MCP33111D-05-E/MN from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP33111D-05-E/M N can be used for catalog matching and distributor lookup.

IC ADC 12BIT SAR 10TDFN Product overview: MCP33111D-05-E/MN from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP33111D-05-E/MN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1321324-MCP33111D-05-E/MN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
1321324-MCP33111D-05-E/MN
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1321324-MCP33111D-05-E/MN
Manufacturer: Microchip Technology Win Source Part Number: 1321324-MCP33111D-05 -E/MN Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Packaging: Tube Standard Package: 120 Mounting: Surface Mount Configuration: ADC Number of Inputs: 1 Input Type: Differential Architecture: SAR Number of Bits: 12 Sampling Rate (Per Second): 500k Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Voltage - Supply, Analog: 1.7V ~ 1.9V Voltage - Supply, Digital: 1.7V ~ 5.5V Supplier Device Package: 10-TDFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 10-WFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Base Product Number: MCP33111 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1321324-MCP33111D-05-E/MN
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Packaging: Tube
Standard Package: 120
Mounting: Surface Mount
Configuration: ADC
Number of Inputs: 1
Input Type: Differential
Architecture: SAR
Number of Bits: 12
Sampling Rate (Per Second): 500k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Voltage - Supply, Analog: 1.7V ~ 1.9V
Voltage - Supply, Digital: 1.7V ~ 5.5V
Supplier Device Package: 10-TDFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 10-WFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Base Product Number: MCP33111
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Analog to Digital Converters (ADC) - MCP33111D-05-E/MN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
MCP33111D-05-E/MN
Analog to Digital Converters (ADC) MCP33111D-05-E/MN
12 Bit Analog to Digital Converter 1 Input 1 SAR 10-TDFN (3x3)

12 Bit Analog to Digital Converter 1 Input 1 SAR 10-TDFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - MCP33111D-05-E/MN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
MCP33111D-05-E/MN
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) MCP33111D-05-E/MN
IC ADC 12BIT SAR 10TDFN

IC ADC 12BIT SAR 10TDFN

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - MCP33111D-05-E/MN - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
MCP33111D-05-E/MN
Data Acquisition - Analog to Digital Converters (ADC) MCP33111D-05-E/MN
IC ADC 12BIT SAR 10TDFN

IC ADC 12BIT SAR 10TDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number MCP33111D-05-E/MN-ND 700-MCP33111D-05-E/MN 1321324-MCP33111D-05-E/MN MCP33111D-05-E/MN MCP33111D-05-E/MN MCP33111D-05-E/MN
Product Name Analog to Digital Converters (ADC) 12BIT Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type SPI; SPI SPI SPI; SPI SPI; SPI
Package Type 10-WFDFN Exposed Pad Tube 10-WFDFN Exposed Pad 10-WFDFN Exposed Pad 10-WFDFN Exposed Pad
Packing Method Tube Tube Tube; Tube Tube; Tube Tube; Tube
Pins 10 10
Resolution 12 bits 12 bits 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 336-2195-5-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
View Details
5 suppliers
ADC101S021 Single  Channel, 50 to 200 ksps, 10-Bit A/D Converter - ADC101S021CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
Analogue to Digital Converters - 1899344P - RS Components, Ltd.
Specs
Package Type DIP; PDIP; PDIP
Resolution 12 bits
ADC Type Dual Slope
View Details