IC ADC 13BIT SAR 14TSSOP Product overview: MCP3302T-CI/ST from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 13BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3302T-CI/ST can be used for catalog matching and distributor lookup.
13 Bit Analog to Digital Converter 2, 4 Input 1 SAR 14-TSSOP
Manufacturer: Microchip Technology
Win Source Part Number: 208206-MCP3302T-CI/S
Packaging: Reel - TR
Configuration: MUX-S/H-ADC
Number of Inputs: 2, 4
Input Type: Differential, Single Ended
Number of Bits: 13
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 100k
13 Bit Analog to Digital Converter 2, 4 Input 1 SAR 14-TSSOP
IC ADC 13BIT SAR 14TSSOP
IC ADC 13BIT SAR 14TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-MCP3302T-CI/ST | MCP3302T-CI/ST-ND | 208206-MCP3302T-CI/ST | MCP3302T-CI/ST | MCP3302T-CI/ST | MCP3302T-CI/ST |
| Product Name | 13BIT Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MCP3302T-CI/ST | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | Tape & Reel (TR) | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 14-TSSOP | SOP; SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | 14-TSSOP (0.173\", 4.40mm Width) | |
| Packing Method | Tape & Reel (TR) | Tape Reel | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| Pins | 14 | |||||
| Resolution | 12 bits | 13 bits | 13 bits |