Microchip Technology, Inc. Ic, Adc, 13Bit, 100Ksps, Soic-14; Resolution (Bits) Microchip MCP3302-CI/SL

Description
IC, ADC, 13BIT, 100KSPS, SOIC-14; Resolution (Bits):13bit; Sampling Rate:100kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5VRoHS Compliant: Yes
Datasheet
Description
IC, ADC, 13BIT, 100KSPS, SOIC-14; Resolution (Bits):13bit; Sampling Rate:100kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Adc, 13Bit, 100Ksps, Soic-14; Resolution (Bits) Microchip - 96K3723 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Adc, 13Bit, 100Ksps, Soic-14; Resolution (Bits) Microchip
96K3723
Ic, Adc, 13Bit, 100Ksps, Soic-14; Resolution (Bits) Microchip 96K3723
IC, ADC, 13BIT, 100KSPS, SOIC-14; Resolution (Bits):13bit; Sampling Rate:100kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5VRoHS Compliant: Yes

IC, ADC, 13BIT, 100KSPS, SOIC-14; Resolution (Bits):13bit; Sampling Rate:100kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 96K3723
Product Name Ic, Adc, 13Bit, 100Ksps, Soic-14; Resolution (Bits) Microchip
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Signal Conditioning SigIsol
Form Factor Rack Mount
User Interface Embedded web interface
View Details
Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
PISeca Signal Conditioner - E-852 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Form Factor Stand-alone
Outputs Analog Voltage Output
Application General Lab & Industrial
View Details
1010 Low Noise Amplifier -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor Stand-alone
Outputs Analog Voltage Output
View Details