IC ADC 13BIT SAR 14SOIC Product overview: MCP3302-CI/SL from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 13BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3302-CI/SL can be used for catalog matching and distributor lookup.
13 Bit Analog to Digital Converter 2, 4 Input 1 SAR 14-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 884161-MCP3302-CI/SL
Operating Temperature Range: -40°C ~ 85°C
Features: 13 Bit Analog to Digital Converter 2, 4 Input 1 SAR 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: MCP3302
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 57
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP3302-CI/SL-NDR, MCP3302CI/SL, MCP3302CISL
13-bit ADC, Diff inputs, dual channel
13 Bit Analog to Digital Converter 2, 4 Input 1 SAR 14-SOIC
IC ADC 13BIT SAR 14SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-MCP3302-CI/SL | MCP3302-CI/SL-ND | 884161-MCP3302-CI/SL | 649551 | MCP3302-CI/SL | MCP3302-CI/SL |
| Product Name | 13BIT Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MCP3302-CI/SL | Analogue to Digital Converters | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | SPI | SPI; SPI | SPI; SPI | |||
| Package Type | Tube | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC | 8 | SOIC; 14-SOIC (0.154\", 3.90mm Width) | |
| Packing Method | Tube | Tube | Tube; Tube | |||
| Pins | 14 | 14 | ||||
| Resolution | 12 bits | 13 bits | 13 bits | 13 bits |