Microchip Technology, Inc. Ic, Adc, 13Bit, 100Ksps, Serial, Spi, Dip-14; Resolution (Bits) Microchip MCP3302-BI/P

Description
IC, ADC, 13BIT, 100kSPS, SERIAL, SPI, DIP-14; Resolution (Bits):13bit; Sampling Rate:100kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.5V; MSL:- RoHS Compliant: Yes
Datasheet
Description
IC, ADC, 13BIT, 100kSPS, SERIAL, SPI, DIP-14; Resolution (Bits):13bit; Sampling Rate:100kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.5V; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Adc, 13Bit, 100Ksps, Serial, Spi, Dip-14; Resolution (Bits) Microchip - 40C2512 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Adc, 13Bit, 100Ksps, Serial, Spi, Dip-14; Resolution (Bits) Microchip
40C2512
Ic, Adc, 13Bit, 100Ksps, Serial, Spi, Dip-14; Resolution (Bits) Microchip 40C2512
IC, ADC, 13BIT, 100kSPS, SERIAL, SPI, DIP-14; Resolution (Bits):13bit; Sampling Rate:100kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.5V; MSL:- RoHS Compliant: Yes

IC, ADC, 13BIT, 100kSPS, SERIAL, SPI, DIP-14; Resolution (Bits):13bit; Sampling Rate:100kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.5V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 40C2512
Product Name Ic, Adc, 13Bit, 100Ksps, Serial, Spi, Dip-14; Resolution (Bits) Microchip
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

DC Voltage Signal Conditioning Instruments - 733 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details