Microchip Technology, Inc. Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MCP3301B-I/MS MCP3301B-I/MS

Description
Manufacturer: Microchip Technology Win Source Part Number: 058314-MCP3301B-I/MS Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 13 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 100k
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 058314-MCP3301B-I/MS Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 13 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 100k
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MCP3301B-I/MS - 058314-MCP3301B-I/MS - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MCP3301B-I/MS
058314-MCP3301B-I/MS
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MCP3301B-I/MS 058314-MCP3301B-I/MS
Manufacturer: Microchip Technology Win Source Part Number: 058314-MCP3301B-I/MS Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 13 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 100k

Manufacturer: Microchip Technology
Win Source Part Number: 058314-MCP3301B-I/MS
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 13
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 100k

Buy Now Datasheet
13BIT MSOP Analog-to-Digital Converter IC - 700-MCP3301B-I/MS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
13BIT MSOP Analog-to-Digital Converter IC
700-MCP3301B-I/MS
13BIT MSOP Analog-to-Digital Converter IC 700-MCP3301B-I/MS
IC ADC 13BIT SPI 1CH 100K 8-MSOP Product overview: MCP3301B-I/MS from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13BIT, MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 13BIT, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3301B-I/MS can be used for catalog matching and distributor lookup.

IC ADC 13BIT SPI 1CH 100K 8-MSOP Product overview: MCP3301B-I/MS from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13BIT, MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 13BIT, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3301B-I/MS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 058314-MCP3301B-I/MS 700-MCP3301B-I/MS
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MCP3301B-I/MS 13BIT MSOP Analog-to-Digital Converter IC
Interface Type SPI; SPI SPI
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1914640P - RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Resolution 12 bits
ADC Type SAR; SAR
View Details
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8947AB-IS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500ASCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers