13 Bit Analog to Digital Converter 1 Input 1 SAR 8-PDIP
IC ADC 13BIT SAR 8DIP Product overview: MCP3301-CI/P from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 13BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3301-CI/P can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 884158-MCP3301-CI/P
Operating Temperature Range: -40°C ~ 85°C
Features: 13 Bit Analog to Digital Converter 1 Input 1 SAR 8-PDIP
Package: 8-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: MCP3301
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP3301CIP, 2266-MCP3301-CI/P, MCP3301CI/P, MCP3301-CI/P-NDR
13-bit ADC,Diff I/P,1 chan,MCP3301-CI/P
IC ADC 13BIT SAR 8DIP
IC ADC 13BIT SAR 8DIP
13 Bit Analog to Digital Converter 1 Input 1 SAR 8-PDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | MCP3301-CI/P-ND | 700-MCP3301-CI/P | 884158-MCP3301-CI/P | 1449088 | MCP3301-CI/P | MCP3301-CI/P | MCP3301-CI/P |
| Product Name | Analog to Digital Converters (ADC) | 13BIT Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MCP3301-CI/P | Analogue to Digital Converters | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI | Serial; SPI; Serial (spi) | SPI; SPI | |||
| Package Type | DIP; PDIP; "8-DIP (0.300"", 7.62mm)" | Tube | DIP; PDIP; 8-PDIP | DIP; Pdip | DIP; 8-DIP (0.300\", 7.62mm) | DIP; 8-DIP (0.300\", 7.62mm) | |
| Packing Method | Tube | Tube | Tube; Tube | Tube; Tube | |||
| Resolution | 13 bits | 12 bits | 13 bits | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |