13 Bit Analog to Digital Converter 1 Input 1 SAR 8-PDIP
ADC 13-Bit Differential 100ksps SPI DIP8
ADC 13-Bit Differential 100ksps SPI DIP8
ADC 13-Bit Differential 100ksps SPI DIP8
IC ADC 13BIT SAR 8DIP
IC ADC 13BIT SAR 8DIP
13 Bit Analog to Digital Converter 1 Input 1 SAR 8-PDIP
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | MCP3301-BI/P-ND | 7709751P | 7709751 | MCP3301-BI/P | MCP3301-BI/P | MCP3301-BI/P |
| Product Name | Analog to Digital Converters (ADC) | Analogue to Digital Converters | Analogue to Digital Converters | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | Serial; SPI; Serial (spi) | SPI; SPI | |||
| Package Type | DIP; PDIP; "8-DIP (0.300"", 7.62mm)" | DIP; PDIP; PDIP | DIP; Pdip | DIP; 8-DIP (0.300\", 7.62mm) | DIP; 8-DIP (0.300\", 7.62mm) | |
| Packing Method | Tube | Tube; Tube | Tube; Tube | |||
| Resolution | 13 bits | 13 bits | 13 bits | 13 bits | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |