Microchip Technology, Inc. Analog to Digital Converters (ADC) MCP3221A5T-E/OTVAO

Description
12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-5
Datasheet
Description
12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MCP3221A5T-E/OTVAO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
MCP3221A5T-E/OTVAO
Analog to Digital Converters (ADC) MCP3221A5T-E/OTVAO
12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-5

12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-5

Buy Now Datasheet
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
MCP3221A5T-E/OTVAO
Data Acquisition - Analog to Digital Converters (ADC) MCP3221A5T-E/OTVAO
IC ADC 12BIT SAR SOT23-5

IC ADC 12BIT SAR SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - MCP3221A5T-E/OTVAO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
MCP3221A5T-E/OTVAO
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) MCP3221A5T-E/OTVAO
IC ADC 12BIT SAR SOT23-5

IC ADC 12BIT SAR SOT23-5

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number MCP3221A5T-E/OTVAO MCP3221A5T-E/OTVAO MCP3221A5T-E/OTVAO
Product Name Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Package Type SC-74A, SOT-753 SC-74A, SOT-753
Packing Method Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Resolution 12 bits
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - AD674BKNZ - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Analogue to Digital Converters - 1832119 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type SSOP; Ssop
Features Single-Supply
View Details
ADC101S051-Q1 Automotive, Single Channel, 200 to 500 ksps, 10-Bit A/D Converter - ADC101S051QIMF/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23
Screening Level Automotive
View Details
6 suppliers
Analog to Digital Converters (ADC) - 336-2194-5-ND - DigiKey
Specs
Interface Type UART
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
View Details
6 suppliers