Microchip Technology, Inc. Analog To Digital Converter Adc, 12 Bit, 22.3Ksps, I2C, Sot-23-5; Resolution (Bits) Microchip MCP3221A5T-E/OT

Description
ANALOG TO DIGITAL CONVERTER ADC, 12 BIT, 22.3KSPS, I2C, SOT-23-5; Resolution (Bits):12bit; Sampling Rate:22.3kSPS; Input Channel Type:Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V RoHS Compliant: Yes
Datasheet
Description
ANALOG TO DIGITAL CONVERTER ADC, 12 BIT, 22.3KSPS, I2C, SOT-23-5; Resolution (Bits):12bit; Sampling Rate:22.3kSPS; Input Channel Type:Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog To Digital Converter Adc, 12 Bit, 22.3Ksps, I2C, Sot-23-5; Resolution (Bits) Microchip - 88H9825 - Newark, An Avnet Company
Chicago, IL, United States
Analog To Digital Converter Adc, 12 Bit, 22.3Ksps, I2C, Sot-23-5; Resolution (Bits) Microchip
88H9825
Analog To Digital Converter Adc, 12 Bit, 22.3Ksps, I2C, Sot-23-5; Resolution (Bits) Microchip 88H9825
ANALOG TO DIGITAL CONVERTER ADC, 12 BIT, 22.3KSPS, I2C, SOT-23-5; Resolution (Bits):12bit; Sampling Rate:22.3kSPS; Input Channel Type:Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V RoHS Compliant: Yes

ANALOG TO DIGITAL CONVERTER ADC, 12 BIT, 22.3KSPS, I2C, SOT-23-5; Resolution (Bits):12bit; Sampling Rate:22.3kSPS; Input Channel Type:Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V RoHS Compliant: Yes

Supplier's Site Datasheet
Analog To Digital Converter Adc, 12 Bit, 22.3Ksps, I2C, Sot-23-5; Resolution (Bits) Microchip - 38X6178 - Newark, An Avnet Company
Chicago, IL, United States
Analog To Digital Converter Adc, 12 Bit, 22.3Ksps, I2C, Sot-23-5; Resolution (Bits) Microchip
38X6178
Analog To Digital Converter Adc, 12 Bit, 22.3Ksps, I2C, Sot-23-5; Resolution (Bits) Microchip 38X6178
ANALOG TO DIGITAL CONVERTER ADC, 12 BIT, 22.3KSPS, I2C, SOT-23-5; Resolution (Bits):12bit; Sampling Rate:22.3kSPS; Input Channel Type:Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V RoHS Compliant: Yes

ANALOG TO DIGITAL CONVERTER ADC, 12 BIT, 22.3KSPS, I2C, SOT-23-5; Resolution (Bits):12bit; Sampling Rate:22.3kSPS; Input Channel Type:Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V RoHS Compliant: Yes

Supplier's Site
Analogue To Digital Converter, 12 Bit, 22.3 Ksps, Single, 2.7 V, 5.5 V, Sot-23 Rohs Compliant Microchip - 34M7446 - Newark, An Avnet Company
Chicago, IL, United States
Analogue To Digital Converter, 12 Bit, 22.3 Ksps, Single, 2.7 V, 5.5 V, Sot-23 Rohs Compliant Microchip
34M7446
Analogue To Digital Converter, 12 Bit, 22.3 Ksps, Single, 2.7 V, 5.5 V, Sot-23 Rohs Compliant Microchip 34M7446
Analogue to Digital Converter, 12 bit, 22.3 kSPS, Single, 2.7 V, 5.5 V, SOT-23 RoHS Compliant: Yes

Analogue to Digital Converter, 12 bit, 22.3 kSPS, Single, 2.7 V, 5.5 V, SOT-23 RoHS Compliant: Yes

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - MCP3221A5T-E/OT - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
MCP3221A5T-E/OT
Analog to Digital Converters (ADC) MCP3221A5T-E/OT
IC ADC 12BIT SAR SOT23-5

IC ADC 12BIT SAR SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 88H9825 MCP3221A5T-E/OT
Product Name Analog To Digital Converter Adc, 12 Bit, 22.3Ksps, I2C, Sot-23-5; Resolution (Bits) Microchip Analog to Digital Converters (ADC)
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Current Input Signal Conditioners - 766 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function - A20400 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Current Output; 0 ... 20 mA , 1:1 transmission , 4 ... 20 mA
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details