12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-5
12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-5
12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-5
Win Source Part Number: 1078184-MCP3221A4T-E
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Architecture: SAR
Number of Bits: 12
Sampling Rate (Per Second): 22.3k
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: Supply
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): MCP3221A3T-E/OT; MCP3221A6T-E/OT; MCP3221A7T-E/OTMCP32
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP3221A4T-E/OTCT,MC
Base Product Number: MCP3221
IC ADC 12BIT SAR SOT23-5 Product overview: MCP3221A4T-E/OT from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT, SOT23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, SOT23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3221A4T-E/OT can be used for catalog matching and distributor lookup.
IC ADC 12BIT SAR SOT23-5
12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-5
IC ADC 12BIT SAR SOT23-5
| DigiKey | DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | MCP3221A4T-E/OTTR-ND | MCP3221A4T-E/OTDKR-ND | MCP3221A4T-E/OTCT-ND | 1078184-MCP3221A4T-E/OT | 700-MCP3221A4T-E/OT | MCP3221A4T-E/OT | MCP3221A4T-E/OT | MCP3221A4T-E/OT |
| Product Name | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | 12BIT SOT23 Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C | I2C; I²C | ||
| Package Type | SC-74A, SOT-753 | SC-74A, SOT-753 | SC-74A, SOT-753 | Tape & Reel (TR) | SC-74A, SOT-753 | SC-74A, SOT-753 | ||
| Packing Method | Tape Reel | Digi-Reel® | Cut Tape (CT) | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | ||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |