Microchip Technology, Inc. Analog to Digital Converters (ADC) MCP3221A0T-E/OT

Description
IC ADC 12BIT SAR SOT23-5
Datasheet
Description
IC ADC 12BIT SAR SOT23-5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MCP3221A0T-E/OT - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
MCP3221A0T-E/OT
Analog to Digital Converters (ADC) MCP3221A0T-E/OT
IC ADC 12BIT SAR SOT23-5

IC ADC 12BIT SAR SOT23-5

Supplier's Site Datasheet
Adc, Aec-Q100, Sar, 12Bit, Sot-23-5; Resolution (Bits) Microchip - 41AH8471 - Newark, An Avnet Company
Chicago, IL, United States
Adc, Aec-Q100, Sar, 12Bit, Sot-23-5; Resolution (Bits) Microchip
41AH8471
Adc, Aec-Q100, Sar, 12Bit, Sot-23-5; Resolution (Bits) Microchip 41AH8471
ADC, AEC-Q100, SAR, 12BIT, SOT-23-5; Resolution (Bits):12bit; Sampling Rate:22.3kSPS; Input Channel Type:Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes

ADC, AEC-Q100, SAR, 12BIT, SOT-23-5; Resolution (Bits):12bit; Sampling Rate:22.3kSPS; Input Channel Type:Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Supplier's Site
Adc, Aec-Q100, Sar, 12Bit, Sot-23-5; Resolution (Bits) Microchip - 55AC2725 - Newark, An Avnet Company
Chicago, IL, United States
Adc, Aec-Q100, Sar, 12Bit, Sot-23-5; Resolution (Bits) Microchip
55AC2725
Adc, Aec-Q100, Sar, 12Bit, Sot-23-5; Resolution (Bits) Microchip 55AC2725
ADC, AEC-Q100, SAR, 12BIT, SOT-23-5; Resolution (Bits):12bit; Sampling Rate:22.3kSPS; Input Channel Type:Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes

ADC, AEC-Q100, SAR, 12BIT, SOT-23-5; Resolution (Bits):12bit; Sampling Rate:22.3kSPS; Input Channel Type:Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number MCP3221A0T-E/OT 41AH8471
Product Name Analog to Digital Converters (ADC) Adc, Aec-Q100, Sar, 12Bit, Sot-23-5; Resolution (Bits) Microchip
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Temperature signal conditioner - 857-801 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
VAC Series Proportional Solenoid Valve Digital Amplifier - SANTEST - Exsenco, LLC
Specs
Form Factor Panel / Chassis Mount
Excitation Voltage (optional feature); Current (optional feature)
Outputs Analog Voltage Output (optional feature); Analog Current Output (optional feature)
View Details