IC ADC 12BIT SAR 16SOIC Product overview: MCP3208-BI/SL from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3208-BI/SL can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1075038-MCP3208-BI/S
Packaging: Tube/Rail
Configuration: MUX-S/H-ADC
Number of Inputs: 4, 8
Input Type: Pseudo-Differential,
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Family Name: MCP3208
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 100k
Alternative Parts (Cross-Reference): AD7888AR; LTC1856IG#TR; AD7888AR-REEL; AD7998BRUZ-0;
Introduction Date: August 19, 1999
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 16-SOIC
ADC 12-Bit 8-Ch SAR 100ksps SPI SOIC16
ADC 12-Bit 8-Ch SAR 100ksps SPI SOIC16
ADC 12-Bit 8-Ch SAR 100ksps SPI SOIC16
IC ADC 12BIT SAR 16SOIC
Microchip's SAR (Successive Approximation Register) ADC offering provides a broad selection for low power applications. Based on advanced CMOS architecture and innovative design, these devices operate with an active conversion current as low as 175 μA. The MCP30XX, MCP32XX, and MCP33XX families offer resolutions of 10- to 13-bits, sampling speeds of 22 ksps to 200 ksps, multiple channel inputs and I2C or SPI interfaces.
12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 16-SOIC
IC ADC 12BIT SAR 16SOIC
12Bit 2.7V~5.5V 100kHz SPI SOIC-16 Analog To Digital Converters (ADCs) ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Quarktwin Technology Ltd. | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-MCP3208-BI/SL | 1075038-MCP3208-BI/SL | MCP3208-BI/SL-ND | 7709757P | 9115791 | MCP3208-BI/SL | 70045411 | MCP3208-BI/SL | MCP3208-BI/SL | MCP3208-BI/SL |
| Product Name | 12BIT Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MCP3208-BI/SL | Analog to Digital Converters (ADC) | Analogue to Digital Converters | Analogue to Digital Converters | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | 12-BIT ADC, SPI, 8-CHANNEL, | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) |
| Interface Type | SPI | SPI; SPI | SPI; SPI | Serial; SPI; Serial (spi) | SPI | SPI; SPI | SPI | |||
| Package Type | Tube | SOIC; 16-SOIC | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC | SOIC; Soic | 16-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Packing Method | Tube | Tube; Tube/Rail | Tube | Tube; Tube | Tube; Tube | |||||
| Pins | 16 | 16 | ||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ? to 12 bits | 12 bits | 12 bits |