Microchip Technology, Inc. Analog To Digital Converter Adc, 12 Bit, 100Ksps, Serial, Spi, Dip-16; Resolution (Bits) Microchip MCP3208-BI/P

Description
ANALOG TO DIGITAL CONVERTER ADC, 12 BIT, 100kSPS, SERIAL, SPI, DIP-16; Resolution (Bits):12bit; Sampling Rate:100kSPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:Serial; Supply Voltage Type:Single; MSL:- RoHS Compliant: Yes
Datasheet
Description
ANALOG TO DIGITAL CONVERTER ADC, 12 BIT, 100kSPS, SERIAL, SPI, DIP-16; Resolution (Bits):12bit; Sampling Rate:100kSPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:Serial; Supply Voltage Type:Single; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog To Digital Converter Adc, 12 Bit, 100Ksps, Serial, Spi, Dip-16; Resolution (Bits) Microchip - 23C2842 - Newark, An Avnet Company
Chicago, IL, United States
Analog To Digital Converter Adc, 12 Bit, 100Ksps, Serial, Spi, Dip-16; Resolution (Bits) Microchip
23C2842
Analog To Digital Converter Adc, 12 Bit, 100Ksps, Serial, Spi, Dip-16; Resolution (Bits) Microchip 23C2842
ANALOG TO DIGITAL CONVERTER ADC, 12 BIT, 100kSPS, SERIAL, SPI, DIP-16; Resolution (Bits):12bit; Sampling Rate:100kSPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:Serial; Supply Voltage Type:Single; MSL:- RoHS Compliant: Yes

ANALOG TO DIGITAL CONVERTER ADC, 12 BIT, 100kSPS, SERIAL, SPI, DIP-16; Resolution (Bits):12bit; Sampling Rate:100kSPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:Serial; Supply Voltage Type:Single; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - MCP3208-BI/P - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
MCP3208-BI/P
Analog to Digital Converters (ADC) MCP3208-BI/P
IC ADC 12BIT SAR 16DIP

IC ADC 12BIT SAR 16DIP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 23C2842 MCP3208-BI/P
Product Name Analog To Digital Converter Adc, 12 Bit, 100Ksps, Serial, Spi, Dip-16; Resolution (Bits) Microchip Analog to Digital Converters (ADC)
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Strain Gage - 728 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA , 4 ... 20 mA
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details