12-bit ADC,SPI,4 channel,MCP3204-CI/S
12-bit ADC,SPI,4 channel,MCP3204-CI/S
12-bit ADC,SPI,4 channel,MCP3204-CI/S
12 Bit Analog to Digital Converter 2, 4 Input 1 SAR 14-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 1221043-MCP3204-CI/S
Packaging: Tube
Mounting Style: SMD
Configuration: MUX-S/H-ADC
Number of Inputs: 2, 4
Input Type: Pseudo-Differential,
Architecture: SAR
Sampling Rate (Per Second): 100k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Resolution: 12
Family Name: MCP3204
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): MAX1236LEUA; LC78866V; ADS8343E/2K5G4; MAX1249ACEE+T;
Introduction Date: August 19, 1999
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: MCP3204
Manufacturer Pack Quantity: 57
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 2.7V ~ 5.5V
Supply Voltage , Digital: 2.7V ~ 5.5V
IC ADC 12BIT SAR 14SOIC Product overview: MCP3204-CI/SL from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3204-CI/SL can be used for catalog matching and distributor lookup.
IC ADC 12BIT SAR 14SOIC
12 Bit Analog to Digital Converter 2, 4 Input 1 SAR 14-SOIC
IC ADC 12BIT SAR 14SOIC
Microchip's SAR (Successive Approximation Register) ADC offering provides a broad selection for low power applications. Based on advanced CMOS architecture and innovative design, these devices operate with an active conversion current as low as 175 μA. The MCP30XX, MCP32XX, and MCP33XX families offer resolutions of 10- to 13-bits, sampling speeds of 22 ksps to 200 ksps, multiple channel inputs and I2C or SPI interfaces.
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 403923P | 9122815 | MCP3204-CI/SL-ND | 1221043-MCP3204-CI/SL | 700-MCP3204-CI/SL | MCP3204-CI/SL | MCP3204-CI/SL | MCP3204-CI/SL | 70046145 |
| Product Name | Analogue to Digital Converters | Analogue to Digital Converters | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MCP3204-CI/SL | 12BIT Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | A/D Converter, 2.7V, 12-Bit, SPI I'face, 4-Ch., SOIC-14 |
| Package Type | SOIC; SOIC | SOIC; Soic | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC | Tube | SOIC; 14-SOIC (0.154\", 3.90mm Width) | 14-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | ? to 12 bits | |||
| ADC Type | SAR; SAR | SAR; Sar | SAR | ||||||
| Input Type | Voltage | Single-Ended; Pseudo differential, single ended | Single-Ended; Differential | ||||||
| Sample Rate | 100 kSamples/Sec | 100 kSamples/Sec | 100 kSamples/Sec | 100 kSamples/Sec | 100 kSamples/Sec | 100000 kSamples/Sec |