Microchip Technology, Inc. 12BIT Analog-to-Digital Converter IC MCP3202T-CI/ST

Description
IC ADC 12BIT SAR 8TSSOP Product overview: MCP3202T-CI/ST from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3202T-CI/ST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC ADC 12BIT SAR 8TSSOP Product overview: MCP3202T-CI/ST from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3202T-CI/ST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12BIT Analog-to-Digital Converter IC - 700-MCP3202T-CI/ST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12BIT Analog-to-Digital Converter IC
700-MCP3202T-CI/ST
12BIT Analog-to-Digital Converter IC 700-MCP3202T-CI/ST
IC ADC 12BIT SAR 8TSSOP Product overview: MCP3202T-CI/ST from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3202T-CI/ST can be used for catalog matching and distributor lookup.

IC ADC 12BIT SAR 8TSSOP Product overview: MCP3202T-CI/ST from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3202T-CI/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MCP3202T-CI/ST - 058313-MCP3202T-CI/ST - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MCP3202T-CI/ST
058313-MCP3202T-CI/ST
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MCP3202T-CI/ST 058313-MCP3202T-CI/ST
Manufacturer: Microchip Technology Win Source Part Number: 058313-MCP3202T-CI/S T Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1, 2 Input Type: Pseudo-Differential, Single Ended Number of Bits: 12 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Family Name: MCP3202 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 100k Alternative Parts (Cross-Reference): MAX157BEUA+T; MAX157BCUA-T; MAX157BEUA; MAX144BEUA-T; Introduction Date: August 11, 1999 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Microchip Technology
Win Source Part Number: 058313-MCP3202T-CI/ST
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1, 2
Input Type: Pseudo-Differential, Single Ended
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Family Name: MCP3202
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 100k
Alternative Parts (Cross-Reference): MAX157BEUA+T; MAX157BCUA-T; MAX157BEUA; MAX144BEUA-T;
Introduction Date: August 11, 1999
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Analog to Digital Converters (ADC) - MCP3202T-CI/STTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MCP3202T-CI/STTR-ND
Analog to Digital Converters (ADC) MCP3202T-CI/STTR-ND
12 Bit Analog to Digital Converter 1, 2 Input 1 SAR 8-TSSOP

12 Bit Analog to Digital Converter 1, 2 Input 1 SAR 8-TSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - MCP3202T-CI/STCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MCP3202T-CI/STCT-ND
Analog to Digital Converters (ADC) MCP3202T-CI/STCT-ND
12 Bit Analog to Digital Converter 1, 2 Input 1 SAR 8-TSSOP

12 Bit Analog to Digital Converter 1, 2 Input 1 SAR 8-TSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - MCP3202T-CI/STDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MCP3202T-CI/STDKR-ND
Analog to Digital Converters (ADC) MCP3202T-CI/STDKR-ND
12 Bit Analog to Digital Converter 1, 2 Input 1 SAR 8-TSSOP

12 Bit Analog to Digital Converter 1, 2 Input 1 SAR 8-TSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - MCP3202T-CI/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
MCP3202T-CI/ST
Analog to Digital Converters (ADC) MCP3202T-CI/ST
12 Bit Analog to Digital Converter 1, 2 Input 1 SAR 8-TSSOP

12 Bit Analog to Digital Converter 1, 2 Input 1 SAR 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - MCP3202T-CI/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
MCP3202T-CI/ST
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) MCP3202T-CI/ST
IC ADC 12BIT SAR 8TSSOP

IC ADC 12BIT SAR 8TSSOP

Supplier's Site
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
MCP3202T-CI/ST
Data Acquisition - Analog to Digital Converters (ADC) MCP3202T-CI/ST
IC ADC 12BIT SAR 8TSSOP

IC ADC 12BIT SAR 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 700-MCP3202T-CI/ST 058313-MCP3202T-CI/ST MCP3202T-CI/STTR-ND MCP3202T-CI/STCT-ND MCP3202T-CI/STDKR-ND MCP3202T-CI/ST MCP3202T-CI/ST MCP3202T-CI/ST
Product Name 12BIT Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MCP3202T-CI/ST Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI
Package Type Tape & Reel (TR) SOP; SSOP; TSSOP; 8-TSSOP TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) 8-TSSOP (0.173\", 4.40mm Width)
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel Cut Tape (CT) Digi-Reel® Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Pins 8
Resolution 12 bits 12 bits 12 bits 12 bits 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

8-bit Analog-to-Digital Converter IC - 700-ADC0816CCN/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type Parallel
Package Type PDIP
Resolution 8 bits
View Details
5 suppliers
Analogue to Digital Converters - 1832119 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type SSOP; Ssop
Features Single-Supply
View Details
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8941AD-AS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details