12-bit ADC, SPI, dual channel
IC ADC 12BIT SAR 8SOIC Product overview: MCP3202T-CI/SN from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3202T-CI/SN can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 1, 2 Input 1 SAR 8-SOIC
12 Bit Analog to Digital Converter 1, 2 Input 1 SAR 8-SOIC
12 Bit Analog to Digital Converter 1, 2 Input 1 SAR 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 788304-MCP3202T-CI/S
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Configuration: S/H-ADC
Number of Inputs: 1, 2
Operating Supply Voltage: 2.7 V ~ 5.5 V
Input Type: Pseudo-Differential,
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 12
Number of Converters: 1
Family Name: MCP3202
Categories: Integrated Circuits (ICs)
Sampling Rate: 100k
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): ADC12L030CIWM; ADC12L032CIWM/NOPB; ADC12L030CIWM/NOPB; ADC12L032CIWM;
Introduction Date: August 11, 1999
ECCN: EAR99
Country of Origin: Thailand , China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
IC ADC 12BIT SAR 8SOIC
IC ADC 12BIT SAR 8SOIC
12 Bit Analog to Digital Converter 1, 2 Input 1 SAR 8-SOIC
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 649474 | 700-MCP3202T-CI/SN | MCP3202T-CI/SNTR-ND | MCP3202T-CI/SNDKR-ND | MCP3202T-CI/SNCT-ND | 788304-MCP3202T-CI/SN | MCP3202T-CI/SN | MCP3202T-CI/SN | MCP3202T-CI/SN |
| Product Name | Analogue to Digital Converters | 12BIT Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MCP3202T-CI/SN | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Package Type | SOIC; SOIC | Tape & Reel (TR) | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Pins | 8 | 8 | |||||||
| ADC Type | SAR; SAR | SAR | SAR | SAR | |||||
| Input Type | Analogue | Single-Ended; Differential | Single-Ended; Differential | Single-Ended; Differential | |||||
| Sample Rate | 100 kSamples/Sec | 100 kSamples/Sec | 100 kSamples/Sec | 100 kSamples/Sec | 100 kSamples/Sec | 100 kSamples/Sec |