Microchip Technology, Inc. Analog to Digital Converters (ADC) MCP3202T-CI/MS

Description
IC ADC 12BIT SAR 8MSOP
Datasheet
Description
IC ADC 12BIT SAR 8MSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MCP3202T-CI/MS - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
MCP3202T-CI/MS
Analog to Digital Converters (ADC) MCP3202T-CI/MS
IC ADC 12BIT SAR 8MSOP

IC ADC 12BIT SAR 8MSOP

Supplier's Site Datasheet
Adc, 12Bit, 100Ksps, -40 To 85Deg C; Resolution (Bits) Microchip - 02AH4462 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 12Bit, 100Ksps, -40 To 85Deg C; Resolution (Bits) Microchip
02AH4462
Adc, 12Bit, 100Ksps, -40 To 85Deg C; Resolution (Bits) Microchip 02AH4462
ADC, 12BIT, 100KSPS, -40 TO 85DEG C; Resolution (Bits):12bit; Sampling Rate:100kSPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes

ADC, 12BIT, 100KSPS, -40 TO 85DEG C; Resolution (Bits):12bit; Sampling Rate:100kSPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number MCP3202T-CI/MS 02AH4462
Product Name Analog to Digital Converters (ADC) Adc, 12Bit, 100Ksps, -40 To 85Deg C; Resolution (Bits) Microchip
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8118 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
BL591 Isolated Signal Conditioner / Shunt Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL591 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA , 4 ... 20 mA , Passive 4 ... 20 mA
Application General Lab & Industrial
View Details
Signal Conditioners - 2701746 - RS Components, Ltd.
Specs
Outputs Analog Current Output; Current
Agency Approval IECEx/ATEX
Inputs Thermocouple Input; RTD Input; Thermocouple, Current, RTD
View Details