12 Bit Analog to Digital Converter 1, 2 Input 1 SAR 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 038262-MCP3202-BI/SN
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1, 2
Input Type: Pseudo-Differential,
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 100k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
IC ADC 12BIT SAR 8SOIC Product overview: MCP3202-BI/SN from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3202-BI/SN can be used for catalog matching and distributor lookup.
ADC 12-Bit Dual SAR 100ksps SPI SOIC8
ADC 12-Bit Dual SAR 100ksps SPI SOIC8
ADC 12-Bit Dual SAR 100ksps SPI SOIC8
IC ADC 12BIT SAR 8SOIC
12 Bit Analog to Digital Converter 1, 2 Input 1 SAR 8-SOIC
IC ADC 12BIT SAR 8SOIC
Microchip's SAR (Successive Approximation Register) ADC offering provides a broad selection for low power applications. Based on advanced CMOS architecture and innovative design, these devices operate with an active conversion current as low as 175 μA. The MCP30XX, MCP32XX, and MCP33XX families offer resolutions of 10- to 13-bits, sampling speeds of 22 ksps to 200 ksps, multiple channel inputs and I2C or SPI interfaces.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | MCP3202-BI/SN-ND | 038262-MCP3202-BI/SN | 700-MCP3202-BI/SN | 7709745 | 7709745P | MCP3202-BI/SN | MCP3202-BI/SN | MCP3202-BI/SN | 70045410 |
| Product Name | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MCP3202-BI/SN | 12BIT Analog-to-Digital Converter IC | Analogue to Digital Converters | Analogue to Digital Converters | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | 12-BIT ADC, SPI, DUAL CHANNEL |
| Interface Type | SPI; SPI | SPI; SPI | SPI | Serial; SPI; Serial (spi) | SPI; SPI | SPI | |||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC | Tube | SOIC; Soic | SOIC; SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154\", 3.90mm Width) | TSSOP | |
| Packing Method | Tube | Tube; Tube/Rail | Tube | Tube; Tube | Tube; Tube | ||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | ? to 12 bits | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |