Microchip Technology, Inc. Analogue To Digital Converter, Dual, 12 Bit, 100 Ksps, Single, 2.7 V, 5.5 V, Dip Rohs Compliant Microchip MCP3202-BI/P

Description
Analogue to Digital Converter, Dual, 12 bit, 100 kSPS, Single, 2.7 V, 5.5 V, DIP RoHS Compliant: Yes
Description
Analogue to Digital Converter, Dual, 12 bit, 100 kSPS, Single, 2.7 V, 5.5 V, DIP RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Analogue To Digital Converter, Dual, 12 Bit, 100 Ksps, Single, 2.7 V, 5.5 V, Dip Rohs Compliant Microchip - 18T9196 - Newark, An Avnet Company
Chicago, IL, United States
Analogue To Digital Converter, Dual, 12 Bit, 100 Ksps, Single, 2.7 V, 5.5 V, Dip Rohs Compliant Microchip
18T9196
Analogue To Digital Converter, Dual, 12 Bit, 100 Ksps, Single, 2.7 V, 5.5 V, Dip Rohs Compliant Microchip 18T9196
Analogue to Digital Converter, Dual, 12 bit, 100 kSPS, Single, 2.7 V, 5.5 V, DIP RoHS Compliant: Yes

Analogue to Digital Converter, Dual, 12 bit, 100 kSPS, Single, 2.7 V, 5.5 V, DIP RoHS Compliant: Yes

Supplier's Site
Analog To Digital Converter Adc, 12 Bit, 100Ksps, Serial, Spi, Dip; Resolution (Bits) Microchip - 23C2832 - Newark, An Avnet Company
Chicago, IL, United States
Analog To Digital Converter Adc, 12 Bit, 100Ksps, Serial, Spi, Dip; Resolution (Bits) Microchip
23C2832
Analog To Digital Converter Adc, 12 Bit, 100Ksps, Serial, Spi, Dip; Resolution (Bits) Microchip 23C2832
ANALOG TO DIGITAL CONVERTER ADC, 12 BIT, 100kSPS, SERIAL, SPI, DIP; Resolution (Bits):12bit; Sampling Rate:100kSPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; MSL:- RoHS Compliant: Yes

ANALOG TO DIGITAL CONVERTER ADC, 12 BIT, 100kSPS, SERIAL, SPI, DIP; Resolution (Bits):12bit; Sampling Rate:100kSPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number 18T9196 23C2832
Product Name Analogue To Digital Converter, Dual, 12 Bit, 100 Ksps, Single, 2.7 V, 5.5 V, Dip Rohs Compliant Microchip Analog To Digital Converter Adc, 12 Bit, 100Ksps, Serial, Spi, Dip; Resolution (Bits) Microchip
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Current Transmitters - 726 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL541 Isolated Standard Signal Conditioner Loop-powered - BL541 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details