Microchip Technology, Inc. Analog to Digital Converters (ADC) MCP3201T-CI/ST

Description
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-TSSOP
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MCP3201T-CI/ST-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MCP3201T-CI/ST-ND
Analog to Digital Converters (ADC) MCP3201T-CI/ST-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-TSSOP

12 Bit Analog to Digital Converter 1 Input 1 SAR 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - MCP3201T-CI/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
MCP3201T-CI/ST
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) MCP3201T-CI/ST
IC ADC 12BIT SAR 8TSSOP

IC ADC 12BIT SAR 8TSSOP

Supplier's Site
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
MCP3201T-CI/ST
Data Acquisition - Analog to Digital Converters (ADC) MCP3201T-CI/ST
IC ADC 12BIT SAR 8TSSOP

IC ADC 12BIT SAR 8TSSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - MCP3201T-CI/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
MCP3201T-CI/ST
Analog to Digital Converters (ADC) MCP3201T-CI/ST
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-TSSOP

12 Bit Analog to Digital Converter 1 Input 1 SAR 8-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number MCP3201T-CI/ST-ND MCP3201T-CI/ST MCP3201T-CI/ST MCP3201T-CI/ST
Product Name Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type SPI; SPI SPI; SPI
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" 8-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Resolution 12 bits 12 bits
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1914851 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type DIP; Pdip
Pins 16
View Details
ADC08500 High Performance, Low Power 8-Bit, 500 MSPS A/D Converter - ADC08500CIYB/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type HLQFP
Screening Level Catalog
View Details
7 suppliers
Analog to Digital Converters (ADC) - 336-2196-5-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
View Details
5 suppliers