Microchip Technology, Inc. Analog to Digital Converters (ADC) MCP3201T-CI/SN

Description
IC ADC 12BIT SAR 8SOIC
Description
IC ADC 12BIT SAR 8SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The Microchip MCP3201 is a 12-bit successive approximation analog-to-digital converter (ADC) designed for applications requiring precise data acquisition. It features a maximum sampling rate of 100 kSPS at a supply voltage of 5V, and operates within a voltage range of 2.7V to 5.5V. The device supports a single pseudo-differential input and utilizes an SPI serial interface for communication, compatible with modes 0,0 and 1,1. The MCP3201 offers low power consumption, with a typical standby current of 500 nA and a maximum active current of 400 µA at 5V. It is rated for industrial temperature ranges from -40°C to +85°C, making it suitable for various environmental conditions. The device is available in multiple package types, including 8-pin MSOP, PDIP, SOIC, and TSSOP, providing flexibility for integration into different designs. Its specifications include a maximum differential nonlinearity (DNL) of ±1 LSB and integral nonlinearity (INL) of ±1 LSB for the MCP3201-B version, and ±2 LSB for the MCP3201-C version. This ADC is ideal for applications such as sensor interfacing, process control, data acquisition, and battery-operated systems.

Datasheet Summary
Powered by GS/AI

The Microchip MCP3201 is a 12-bit successive approximation analog-to-digital converter (ADC) designed for applications requiring precise data acquisition. It features a maximum sampling rate of 100 kSPS at a supply voltage of 5V, and operates within a voltage range of 2.7V to 5.5V. The device supports a single pseudo-differential input and utilizes an SPI serial interface for communication, compatible with modes 0,0 and 1,1. The MCP3201 offers low power consumption, with a typical standby current of 500 nA and a maximum active current of 400 µA at 5V. It is rated for industrial temperature ranges from -40°C to +85°C, making it suitable for various environmental conditions. The device is available in multiple package types, including 8-pin MSOP, PDIP, SOIC, and TSSOP, providing flexibility for integration into different designs. Its specifications include a maximum differential nonlinearity (DNL) of ±1 LSB and integral nonlinearity (INL) of ±1 LSB for the MCP3201-B version, and ±2 LSB for the MCP3201-C version. This ADC is ideal for applications such as sensor interfacing, process control, data acquisition, and battery-operated systems.

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MCP3201T-CI/SN - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
MCP3201T-CI/SN
Analog to Digital Converters (ADC) MCP3201T-CI/SN
IC ADC 12BIT SAR 8SOIC

IC ADC 12BIT SAR 8SOIC

Supplier's Site Datasheet
Adc, Aec-Q100, Sar, 12Bit, 100Ksps, Soic; Resolution (Bits) Microchip - 41AH8469 - Newark, An Avnet Company
Chicago, IL, United States
Adc, Aec-Q100, Sar, 12Bit, 100Ksps, Soic; Resolution (Bits) Microchip
41AH8469
Adc, Aec-Q100, Sar, 12Bit, 100Ksps, Soic; Resolution (Bits) Microchip 41AH8469
ADC, AEC-Q100, SAR, 12BIT, 100KSPS, SOIC; Resolution (Bits):12bit; Sampling Rate:100kSPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V RoHS Compliant: Yes

ADC, AEC-Q100, SAR, 12BIT, 100KSPS, SOIC; Resolution (Bits):12bit; Sampling Rate:100kSPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V RoHS Compliant: Yes

Supplier's Site
Adc, Aec-Q100, Sar, 12Bit, 100Ksps, Soic; Resolution (Bits) Microchip - 57AC2491 - Newark, An Avnet Company
Chicago, IL, United States
Adc, Aec-Q100, Sar, 12Bit, 100Ksps, Soic; Resolution (Bits) Microchip
57AC2491
Adc, Aec-Q100, Sar, 12Bit, 100Ksps, Soic; Resolution (Bits) Microchip 57AC2491
ADC, AEC-Q100, SAR, 12BIT, 100KSPS, SOIC; Resolution (Bits):12bit; Sampling Rate:100kSPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes

ADC, AEC-Q100, SAR, 12BIT, 100KSPS, SOIC; Resolution (Bits):12bit; Sampling Rate:100kSPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number MCP3201T-CI/SN 41AH8469
Product Name Analog to Digital Converters (ADC) Adc, Aec-Q100, Sar, 12Bit, 100Ksps, Soic; Resolution (Bits) Microchip
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Stand Alone/Benchtop Load Cell Amplifier/Signal Conditioner Module - TMO-2 - Transducer Techniques, LLC
Specs
Signal Conditioning Bridge Conditioner
Form Factor Panel / Chassis Mount
Excitation Voltage
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
Signal Conditioners - 2701746 - RS Components, Ltd.
Specs
Outputs Analog Current Output; Current
Agency Approval IECEx/ATEX
Inputs Thermocouple Input; RTD Input; Thermocouple, Current, RTD
View Details