Microchip Technology, Inc. Ic, Adc, 12Bit, 100Ksps, Tssop-8; Resolution (Bits) Microchip MCP3201-CI/ST

Description
IC, ADC, 12BIT, 100KSPS, TSSOP-8; Resolution (Bits):12bit; Sampling Rate:100kSPS; Input Channel Type:Pseudo Differential; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes
Datasheet
Description
IC, ADC, 12BIT, 100KSPS, TSSOP-8; Resolution (Bits):12bit; Sampling Rate:100kSPS; Input Channel Type:Pseudo Differential; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Adc, 12Bit, 100Ksps, Tssop-8; Resolution (Bits) Microchip - 19C7205 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Adc, 12Bit, 100Ksps, Tssop-8; Resolution (Bits) Microchip
19C7205
Ic, Adc, 12Bit, 100Ksps, Tssop-8; Resolution (Bits) Microchip 19C7205
IC, ADC, 12BIT, 100KSPS, TSSOP-8; Resolution (Bits):12bit; Sampling Rate:100kSPS; Input Channel Type:Pseudo Differential; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes

IC, ADC, 12BIT, 100KSPS, TSSOP-8; Resolution (Bits):12bit; Sampling Rate:100kSPS; Input Channel Type:Pseudo Differential; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - MCP3201-CI/ST - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
MCP3201-CI/ST
Analog to Digital Converters (ADC) MCP3201-CI/ST
IC ADC 12BIT SAR 8TSSOP

IC ADC 12BIT SAR 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 19C7205 MCP3201-CI/ST
Product Name Ic, Adc, 12Bit, 100Ksps, Tssop-8; Resolution (Bits) Microchip Analog to Digital Converters (ADC)
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

DC Current Input Signal Conditioners - 766 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL513 Isolated Standard Signal Conditioner | Calibrated and Switchable | Cost-optimized - BL513 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details