Microchip Technology, Inc. Analogue To Digital Converter, 12 Bit, 100 Ksps, Single, 2.7 V, 5.5 V, Dip Rohs Compliant Microchip MCP3201-CI/P

Description
Analogue to Digital Converter, 12 bit, 100 kSPS, Single, 2.7 V, 5.5 V, DIP RoHS Compliant: Yes
Datasheet
Description
Analogue to Digital Converter, 12 bit, 100 kSPS, Single, 2.7 V, 5.5 V, DIP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analogue To Digital Converter, 12 Bit, 100 Ksps, Single, 2.7 V, 5.5 V, Dip Rohs Compliant Microchip - 97K4489 - Newark, An Avnet Company
Chicago, IL, United States
Analogue To Digital Converter, 12 Bit, 100 Ksps, Single, 2.7 V, 5.5 V, Dip Rohs Compliant Microchip
97K4489
Analogue To Digital Converter, 12 Bit, 100 Ksps, Single, 2.7 V, 5.5 V, Dip Rohs Compliant Microchip 97K4489
Analogue to Digital Converter, 12 bit, 100 kSPS, Single, 2.7 V, 5.5 V, DIP RoHS Compliant: Yes

Analogue to Digital Converter, 12 bit, 100 kSPS, Single, 2.7 V, 5.5 V, DIP RoHS Compliant: Yes

Supplier's Site
Analog To Digital Converter Adc, 12 Bit, 100Ksps, Dip-8; Resolution (Bits) Microchip - 19C7203 - Newark, An Avnet Company
Chicago, IL, United States
Analog To Digital Converter Adc, 12 Bit, 100Ksps, Dip-8; Resolution (Bits) Microchip
19C7203
Analog To Digital Converter Adc, 12 Bit, 100Ksps, Dip-8; Resolution (Bits) Microchip 19C7203
ANALOG TO DIGITAL CONVERTER ADC, 12 BIT, 100KSPS, DIP-8; Resolution (Bits):12bit; Sampling Rate:100kSPS; Input Channel Type:Pseudo Differential; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; MSL:- RoHS Compliant: Yes

ANALOG TO DIGITAL CONVERTER ADC, 12 BIT, 100KSPS, DIP-8; Resolution (Bits):12bit; Sampling Rate:100kSPS; Input Channel Type:Pseudo Differential; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - MCP3201-CI/P - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
MCP3201-CI/P
Analog to Digital Converters (ADC) MCP3201-CI/P
IC ADC 12BIT SAR 8DIP

IC ADC 12BIT SAR 8DIP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners Signal Conditioners
Product Number 97K4489 19C7203 MCP3201-CI/P
Product Name Analogue To Digital Converter, 12 Bit, 100 Ksps, Single, 2.7 V, 5.5 V, Dip Rohs Compliant Microchip Analog To Digital Converter Adc, 12 Bit, 100Ksps, Dip-8; Resolution (Bits) Microchip Analog to Digital Converters (ADC)
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Current Transmitters - 726 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)20 mA , 0 ... 10 V , 4 ... 20 mA
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details