Microchip Technology, Inc. Analog to Digital Converters (ADC) MCP3201-CI/MS

Description
IC ADC 12BIT SAR 8MSOP
Datasheet
Description
IC ADC 12BIT SAR 8MSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MCP3201-CI/MS - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
MCP3201-CI/MS
Analog to Digital Converters (ADC) MCP3201-CI/MS
IC ADC 12BIT SAR 8MSOP

IC ADC 12BIT SAR 8MSOP

Supplier's Site Datasheet
Adc, 12Bit, 100Ksps, -40 To 85Deg C; Resolution (Bits) Microchip - 72AC6154 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 12Bit, 100Ksps, -40 To 85Deg C; Resolution (Bits) Microchip
72AC6154
Adc, 12Bit, 100Ksps, -40 To 85Deg C; Resolution (Bits) Microchip 72AC6154
ADC, 12BIT, 100KSPS, -40 TO 85DEG C; Resolution (Bits):12bit; Sampling Rate:100kSPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes

ADC, 12BIT, 100KSPS, -40 TO 85DEG C; Resolution (Bits):12bit; Sampling Rate:100kSPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number MCP3201-CI/MS 72AC6154
Product Name Analog to Digital Converters (ADC) Adc, 12Bit, 100Ksps, -40 To 85Deg C; Resolution (Bits) Microchip
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Strain Gage - 728 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL560 Repeater Power Supply | Space-saving 6 mm Enclosure | Cost-optimized - BL560 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details