Microchip Technology, Inc. Analogue To Digital Converter, 12 Bit, 100 Ksps, Single, 2.7 V, 5.5 V, Soic Rohs Compliant Microchip MCP3201-BI/SN

Description
Analogue to Digital Converter, 12 bit, 100 kSPS, Single, 2.7 V, 5.5 V, SOIC RoHS Compliant: Yes
Datasheet
Description
Analogue to Digital Converter, 12 bit, 100 kSPS, Single, 2.7 V, 5.5 V, SOIC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analogue To Digital Converter, 12 Bit, 100 Ksps, Single, 2.7 V, 5.5 V, Soic Rohs Compliant Microchip - 97K4488 - Newark, An Avnet Company
Chicago, IL, United States
Analogue To Digital Converter, 12 Bit, 100 Ksps, Single, 2.7 V, 5.5 V, Soic Rohs Compliant Microchip
97K4488
Analogue To Digital Converter, 12 Bit, 100 Ksps, Single, 2.7 V, 5.5 V, Soic Rohs Compliant Microchip 97K4488
Analogue to Digital Converter, 12 bit, 100 kSPS, Single, 2.7 V, 5.5 V, SOIC RoHS Compliant: Yes

Analogue to Digital Converter, 12 bit, 100 kSPS, Single, 2.7 V, 5.5 V, SOIC RoHS Compliant: Yes

Supplier's Site Datasheet
Analog To Digital Converter Adc, 12 Bit, 100Ksps, Soic-8; Resolution (Bits) Microchip - 23C2828 - Newark, An Avnet Company
Chicago, IL, United States
Analog To Digital Converter Adc, 12 Bit, 100Ksps, Soic-8; Resolution (Bits) Microchip
23C2828
Analog To Digital Converter Adc, 12 Bit, 100Ksps, Soic-8; Resolution (Bits) Microchip 23C2828
ANALOG TO DIGITAL CONVERTER ADC, 12 BIT, 100KSPS, SOIC-8; Resolution (Bits):12bit; Sampling Rate:100kSPS; Input Channel Type:Pseudo Differential; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V RoHS Compliant: Yes

ANALOG TO DIGITAL CONVERTER ADC, 12 BIT, 100KSPS, SOIC-8; Resolution (Bits):12bit; Sampling Rate:100kSPS; Input Channel Type:Pseudo Differential; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V RoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - MCP3201-BI/SN - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
MCP3201-BI/SN
Analog to Digital Converters (ADC) MCP3201-BI/SN
IC ADC 12BIT SAR 8SOIC

IC ADC 12BIT SAR 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners Signal Conditioners
Product Number 97K4488 23C2828 MCP3201-BI/SN
Product Name Analogue To Digital Converter, 12 Bit, 100 Ksps, Single, 2.7 V, 5.5 V, Soic Rohs Compliant Microchip Analog To Digital Converter Adc, 12 Bit, 100Ksps, Soic-8; Resolution (Bits) Microchip Analog to Digital Converters (ADC)
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Conditioners - 702 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
BL560 Repeater Power Supply | Space-saving 6 mm Enclosure | Cost-optimized - BL560 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details