Microchip Technology, Inc. Analog to Digital Converters (ADC) MCP3021A7T-E/OT

Description
IC ADC 10BIT SAR SOT23-5
Datasheet
Description
IC ADC 10BIT SAR SOT23-5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MCP3021A7T-E/OT - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
MCP3021A7T-E/OT
Analog to Digital Converters (ADC) MCP3021A7T-E/OT
IC ADC 10BIT SAR SOT23-5

IC ADC 10BIT SAR SOT23-5

Supplier's Site Datasheet
Adc, 10Bit, 22.3Ksps, -40 To 125Deg C; Resolution (Bits) Microchip - 02AH4459 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 10Bit, 22.3Ksps, -40 To 125Deg C; Resolution (Bits) Microchip
02AH4459
Adc, 10Bit, 22.3Ksps, -40 To 125Deg C; Resolution (Bits) Microchip 02AH4459
ADC, 10BIT, 22.3KSPS, -40 TO 125DEG C; Resolution (Bits):10bit; Sampling Rate:22.3kSPS; Input Channel Type:Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC CaseRoHS Compliant: Yes

ADC, 10BIT, 22.3KSPS, -40 TO 125DEG C; Resolution (Bits):10bit; Sampling Rate:22.3kSPS; Input Channel Type:Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC CaseRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number MCP3021A7T-E/OT 02AH4459
Product Name Analog to Digital Converters (ADC) Adc, 10Bit, 22.3Ksps, -40 To 125Deg C; Resolution (Bits) Microchip
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Stand Alone/Benchtop Load Cell Amplifier/Signal Conditioner Module - TMO-2 - Transducer Techniques, LLC
Specs
Signal Conditioning Bridge Conditioner
Form Factor Panel / Chassis Mount
Excitation Voltage
View Details
41 Isolated Standard Signal Conditioner Loop-powered | High Level of Accuracy - 41 A2 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Signal Conditioners - 667753 - RS Components, Ltd.
Specs
Agency Approval RoHS Compliant
View Details