Microchip Technology, Inc. Analog to Digital Converters (ADC) MCP3021A0T-E/OT

Description
IC ADC 10BIT SAR SOT23-5
Datasheet
Description
IC ADC 10BIT SAR SOT23-5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MCP3021A0T-E/OT - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
MCP3021A0T-E/OT
Analog to Digital Converters (ADC) MCP3021A0T-E/OT
IC ADC 10BIT SAR SOT23-5

IC ADC 10BIT SAR SOT23-5

Supplier's Site Datasheet
Adc, Aec-Q100, Sar, 10Bit, Sot-23-5; Resolution (Bits) Microchip - 41AH8468 - Newark, An Avnet Company
Chicago, IL, United States
Adc, Aec-Q100, Sar, 10Bit, Sot-23-5; Resolution (Bits) Microchip
41AH8468
Adc, Aec-Q100, Sar, 10Bit, Sot-23-5; Resolution (Bits) Microchip 41AH8468
ADC, AEC-Q100, SAR, 10BIT, SOT-23-5; Resolution (Bits):10bit; Sampling Rate:22.3kSPS; Input Channel Type:Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes

ADC, AEC-Q100, SAR, 10BIT, SOT-23-5; Resolution (Bits):10bit; Sampling Rate:22.3kSPS; Input Channel Type:Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Adc, Aec-Q100, Sar, 10Bit, Sot-23-5; Resolution (Bits) Microchip - 55AC2724 - Newark, An Avnet Company
Chicago, IL, United States
Adc, Aec-Q100, Sar, 10Bit, Sot-23-5; Resolution (Bits) Microchip
55AC2724
Adc, Aec-Q100, Sar, 10Bit, Sot-23-5; Resolution (Bits) Microchip 55AC2724
ADC, AEC-Q100, SAR, 10BIT, SOT-23-5; Resolution (Bits):10bit; Sampling Rate:22.3kSPS; Input Channel Type:Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes

ADC, AEC-Q100, SAR, 10BIT, SOT-23-5; Resolution (Bits):10bit; Sampling Rate:22.3kSPS; Input Channel Type:Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number MCP3021A0T-E/OT 41AH8468
Product Name Analog to Digital Converters (ADC) Adc, Aec-Q100, Sar, 10Bit, Sot-23-5; Resolution (Bits) Microchip
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Conditioners - 702 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function - A20400 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Current Output; 0 ... 20 mA , 1:1 transmission , 4 ... 20 mA
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details