10-bit ADC, SPI, 8-channel
10-bit ADC, SPI, 8-channel
10-bit ADC, SPI, 8-channel
IC ADC 10BIT SAR 16SOIC Product overview: MCP3008T-I/SL from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3008T-I/SL can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 023075-MCP3008T-I/SL
Packaging: Reel - TR
Configuration: MUX-S/H-ADC
Number of Inputs: 4, 8
Input Type: Pseudo-Differential,
Number of Bits: 10
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 200k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Test & Measurement, Sensing & Instrumentation, Computers & Computer Peripherals, Motor Drive & Control, Robotics, Industrial, Automation & Process Control, Medical
10 Bit Analog to Digital Converter 4, 8 Input 1 SAR 16-SOIC
10 Bit Analog to Digital Converter 4, 8 Input 1 SAR 16-SOIC
10 Bit Analog to Digital Converter 4, 8 Input 1 SAR 16-SOIC
10Bit 2.7V~5.5V 200kHz SPI SOIC-16 Analog To Digital Converters (ADCs) ROHS
IC ADC 10BIT SAR 16SOIC
IC ADC 10BIT SAR 16SOIC
10 Bit Analog to Digital Converter 4, 8 Input 1 SAR 16-SOIC
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | DigiKey | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1772858 | 1773312P | 700-MCP3008T-I/SL | 023075-MCP3008T-I/SL | MCP3008T-I/SLTR-ND | MCP3008T-I/SLCT-ND | MCP3008T-I/SLDKR-ND | MCP3008T-I/SL | MCP3008T-I/SL | MCP3008T-I/SL | MCP3008T-I/SL |
| Product Name | Analogue to Digital Converters | Analogue to Digital Converters | 10BIT Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MCP3008T-I/SL | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI; Serial (spi) | SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI | SPI; SPI | |||
| Package Type | SOIC; Soic | SOIC; SOIC | Tape & Reel (TR) | SOIC; 16-SOIC | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | 16-SOIC (0.154\", 3.90mm Width) | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Features | Single-Supply | ||||||||||
| Pins | 16 | 16 | |||||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits |