Microchip Technology, Inc. 10BIT Analog-to-Digital Converter IC MCP3008-I/SL

Description
IC ADC 10BIT SAR 16SOIC Product overview: MCP3008-I/SL from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3008-I/SL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC ADC 10BIT SAR 16SOIC Product overview: MCP3008-I/SL from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3008-I/SL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10BIT Analog-to-Digital Converter IC
700-MCP3008-I/SL
10BIT Analog-to-Digital Converter IC 700-MCP3008-I/SL
IC ADC 10BIT SAR 16SOIC Product overview: MCP3008-I/SL from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3008-I/SL can be used for catalog matching and distributor lookup.

IC ADC 10BIT SAR 16SOIC Product overview: MCP3008-I/SL from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3008-I/SL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analogue to Digital Converters - 9115713 - RS Components, Ltd.
Corby, Northants, United Kingdom
Analogue to Digital Converters
9115713
Analogue to Digital Converters 9115713
10-bit ADC, 8-channel, SPI

10-bit ADC, 8-channel, SPI

Supplier's Site
Analogue to Digital Converters - 7386651 - RS Components, Ltd.
Corby, Northants, United Kingdom
Analogue to Digital Converters
7386651
Analogue to Digital Converters 7386651
10-bit ADC, 8-channel, SPI

10-bit ADC, 8-channel, SPI

Supplier's Site
Analogue to Digital Converters - 7386651P - RS Components, Ltd.
Corby, Northants, United Kingdom
Analogue to Digital Converters
7386651P
Analogue to Digital Converters 7386651P
10-bit ADC, 8-channel, SPI

10-bit ADC, 8-channel, SPI

Supplier's Site
Analog to Digital Converters (ADC) - MCP3008-I/SL-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MCP3008-I/SL-ND
Analog to Digital Converters (ADC) MCP3008-I/SL-ND
10 Bit Analog to Digital Converter 4, 8 Input 1 SAR 16-SOIC

10 Bit Analog to Digital Converter 4, 8 Input 1 SAR 16-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MCP3008-I/SL
208203-MCP3008-I/SL
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MCP3008-I/SL 208203-MCP3008-I/SL
Manufacturer: Microchip Technology Win Source Part Number: 208203-MCP3008-I/SL Packaging: Tube/Rail Configuration: MUX-S/H-ADC Number of Inputs: 4, 8 Input Type: Pseudo-Differential, Single Ended Number of Bits: 10 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Family Name: MCP3008 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 200k Alternative Parts (Cross-Reference): MAX147CEAP+T; MAX192BCAP+; MAX148BEPP+; Introduction Date: March 22, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Test & Measurement, Sensing & Instrumentation, Industrial, Motor Drive & Control, Robotics, Automation & Process Control, Portable Devices, Medical, Automotive

Manufacturer: Microchip Technology
Win Source Part Number: 208203-MCP3008-I/SL
Packaging: Tube/Rail
Configuration: MUX-S/H-ADC
Number of Inputs: 4, 8
Input Type: Pseudo-Differential, Single Ended
Number of Bits: 10
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Family Name: MCP3008
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 200k
Alternative Parts (Cross-Reference): MAX147CEAP+T; MAX192BCAP+; MAX148BEPP+;
Introduction Date: March 22, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Test & Measurement, Sensing & Instrumentation, Industrial, Motor Drive & Control, Robotics, Automation & Process Control, Portable Devices, Medical, Automotive

Buy Now Datasheet
10-BIT ADC, SPI, 8-CHANNEL - 70045406 - Allied Electronics, Inc.
Fort Worth, TX, USA
10-BIT ADC, SPI, 8-CHANNEL
70045406
10-BIT ADC, SPI, 8-CHANNEL 70045406
Microchip's SAR (Successive Approximation Register) ADC offering provides a broad selection for low power applications. Based on advanced CMOS architecture and innovative design, these devices operate with an active conversion current as low as 175 μA. The MCP30XX, MCP32XX, and MCP33XX families offer resolutions of 10- to 13-bits, sampling speeds of 22 ksps to 200 ksps, multiple channel inputs and I2C or SPI interfaces.

Microchip's SAR (Successive Approximation Register) ADC offering provides a broad selection for low power applications. Based on advanced CMOS architecture and innovative design, these devices operate with an active conversion current as low as 175 μA. The MCP30XX, MCP32XX, and MCP33XX families offer resolutions of 10- to 13-bits, sampling speeds of 22 ksps to 200 ksps, multiple channel inputs and I2C or SPI interfaces.

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - MCP3008-I/SL - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
MCP3008-I/SL
Data Acquisition - Analog to Digital Converters (ADC) MCP3008-I/SL
IC ADC 10BIT SAR 16SOIC

IC ADC 10BIT SAR 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - MCP3008-I/SL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
MCP3008-I/SL
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) MCP3008-I/SL
IC ADC 10BIT SAR 16SOIC

IC ADC 10BIT SAR 16SOIC

Supplier's Site
Analog to Digital Converters (ADC) - MCP3008-I/SL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
MCP3008-I/SL
Analog to Digital Converters (ADC) MCP3008-I/SL
10 Bit Analog to Digital Converter 4, 8 Input 1 SAR 16-SOIC

10 Bit Analog to Digital Converter 4, 8 Input 1 SAR 16-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Allied Electronics, Inc. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 700-MCP3008-I/SL 9115713 7386651P MCP3008-I/SL-ND 208203-MCP3008-I/SL 70045406 MCP3008-I/SL MCP3008-I/SL MCP3008-I/SL
Product Name 10BIT Analog-to-Digital Converter IC Analogue to Digital Converters Analogue to Digital Converters Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MCP3008-I/SL 10-BIT ADC, SPI, 8-CHANNEL Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type SPI Serial; SPI; Serial (spi) SPI; SPI SPI; SPI SPI SPI; SPI
Package Type Tube SOIC; Soic SOIC; SOIC SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; 16-SOIC SOIC 16-SOIC (0.154\", 3.90mm Width) SOIC; 16-SOIC (0.154\", 3.90mm Width)
Packing Method Tube Tube Tube; Tube/Rail Tube; Tube Tube; Tube
Pins 16 16
Resolution 10 bits 10 bits 10 bits 10 bits ? to 10 bits 10 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1921265 - RS Components, Ltd.
Specs
Interface Type Serial; I2C; Serial (i2c)
Package Type μsop
Features Single-Supply
View Details
ADC08100 8-Bit, 20 Msps to 100 Msps, 1.3 mW/Msps A/D Converter - ADC08100CIMTC/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type TSSOP
Screening Level Catalog
View Details
8 suppliers
Analog to Digital Converters (ADC) - SI8900B-A01-GSR-ND - DigiKey
Specs
Interface Type UART
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
View Details
6 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD674ASD - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details