A/D Converter 10Bit 8-ch 2.7V SPI PDIP16
A/D Converter 10Bit 8-ch 2.7V SPI PDIP16
A/D Converter 10Bit 8-ch 2.7V SPI PDIP16
IC ADC 10BIT SAR 16DIP Product overview: MCP3008-I/P from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3008-I/P can be used for catalog matching and distributor lookup.
10 Bit Analog to Digital Converter 4, 8 Input 1 SAR 16-PDIP
Manufacturer: Microchip Technology
Win Source Part Number: 848391-MCP3008-I/P
Features: Bit Analog to Digital Converter Input 1
Package: Tube
Family Name: MCP3008
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 4 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC ADC 10BIT SAR 16DIP
IC ADC 10BIT SAR 16DIP
10 Bit Analog to Digital Converter 4, 8 Input 1 SAR 16-PDIP
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 6696064 | 6696064P | 700-MCP3008-I/P | MCP3008-I/P-ND | 848391-MCP3008-I/P | MCP3008-I/P | MCP3008-I/P | MCP3008-I/P |
| Product Name | Analogue to Digital Converters | Analogue to Digital Converters | 10BIT Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MCP3008-I/P | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI; Serial (spi) | SPI | SPI; SPI | SPI; SPI | ||||
| Package Type | DIP; Pdip | DIP; PDIP; PDIP | Tube | DIP; PDIP; "16-DIP (0.300"", 7.62mm)" | DIP; 16-DIP (0.300\", 7.62mm) | DIP; 16-DIP (0.300\", 7.62mm) | ||
| Pins | 16 | 16 | ||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits | |||
| ADC Type | SAR; Sar | SAR; SAR | SAR |