Manufacturer: Microchip Technology
Win Source Part Number: 754784-MCP3004T-I/ST
Packaging: Reel
Mounting Style: SMD
Configuration: MUX-S/H-ADC
Number of Inputs: 2, 4
Input Type: Pseudo-Differential,
Architecture: SAR
Sampling Rate (Per Second): 200k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Resolution: 10
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Family Part Number: MCP3004
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 2.7V ~ 5.5V
Supply Voltage , Digital: 2.7V ~ 5.5V
10 Bit Analog to Digital Converter 2, 4 Input 1 SAR 14-TSSOP
10 Bit Analog to Digital Converter 2, 4 Input 1 SAR 14-TSSOP
10 Bit Analog to Digital Converter 2, 4 Input 1 SAR 14-TSSOP
IC ADC 10BIT SAR 14TSSOP Product overview: MCP3004T-I/ST from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3004T-I/ST can be used for catalog matching and distributor lookup.
IC ADC 10BIT SAR 14TSSOP
10 Bit Analog to Digital Converter 2, 4 Input 1 SAR 14-TSSOP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC ADC 10BIT SAR 14TSSOP
| Win Source Electronics | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 754784-MCP3004T-I/ST | MCP3004T-I/STDKR-ND | MCP3004T-I/STTR-ND | MCP3004T-I/STCT-ND | 700-MCP3004T-I/ST | MCP3004T-I/ST | MCP3004T-I/ST | MCP3004T-I/ST | MCP3004T-I/ST |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MCP3004T-I/ST | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | 10BIT Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | IC ADC 10BIT 2.7V 4CH SPI14TSSOP | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI | SPI | SPI; SPI | ||
| Package Type | SSOP | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | Tape & Reel (TR) | 14-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | TSSOP | |
| Packing Method | Tape Reel; Reel | Digi-Reel® | Tape Reel | Cut Tape (CT) | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Sample Rate | 200 kSamples/Sec | 200 kSamples/Sec | 200 kSamples/Sec | 200 kSamples/Sec | 200 kSamples/Sec |