10 Bit Analog to Digital Converter 2, 4 Input 1 SAR 14-SOIC
IC ADC 10BIT SAR 14SOIC
IC ADC 10BIT SAR 14SOIC
10 Bit Analog to Digital Converter 2, 4 Input 1 SAR 14-SOIC
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | MCP3004T-I/SL-ND | MCP3004T-I/SL | MCP3004T-I/SL | MCP3004T-I/SL |
| Product Name | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI; SPI | ||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | 14-SOIC (0.154\", 3.90mm Width) | SOIC; 14-SOIC (0.154\", 3.90mm Width) | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| Resolution | 10 bits | 10 bits | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |