The MCP3004-I/SL is a 10-bit Analog-to-Digital Converter (ADC) from Lingto Electronic Limited, featuring four input channels that can be configured as single-ended or pseudo-differential pairs. It operates within a voltage range of 2.7V to 5.5V and supports a maximum sampling rate of 200 kSPS at 5V, or 75 kSPS at 2.7V. The device utilizes a Serial Peripheral Interface (SPI) for communication, ensuring compatibility with various microcontrollers. This ADC is designed with low power consumption in mind, exhibiting a typical standby current of 5 nA and a maximum active current of 500 µA at 5V. It is suitable for applications requiring precision data acquisition, such as sensor interfacing and process control, and operates reliably over an industrial temperature range of -40°C to +85°C. The MCP3004-I/SL is available in a 14-pin SOIC package, making it suitable for compact designs.
IC ADC 10BIT SAR 14SOIC Product overview: MCP3004-I/SL from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3004-I/SL can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 788301-MCP3004-I/SL
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.154", 3.90mm Width)
Configuration: MUX-S/H-ADC
Number of Inputs: 2, 4
Operating Supply Voltage: 2.7 V ~ 5.5 V
Input Type: Pseudo-Differential,
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 10
Number of Converters: 1
Family Name: MCP3004
Categories: Integrated Circuits (ICs)
Sampling Rate: 200k
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): MAX1247BEEE+; MCP3302-CI/PG; MCP3302-CI/P; MAX1249BMJE+; MAX1248BMJE+; MAX1248BEEE; TLV1504IDR;
Introduction Date: March 22, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
10 Bit Analog to Digital Converter 2, 4 Input 1 SAR 14-SOIC
A/D Converter 10Bit 4-ch 2.7V SPI SOIC14
A/D Converter 10Bit 4-ch 2.7V SPI SOIC14
A/D Converter 10Bit 4-ch 2.7V SPI SOIC14
IC ADC 10BIT SAR 14SOIC
IC ADC 10BIT SAR 14SOIC
10 Bit Analog to Digital Converter 2, 4 Input 1 SAR 14-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-MCP3004-I/SL | 788301-MCP3004-I/SL | MCP3004-I/SL-ND | 6696060P | 6696060 | MCP3004-I/SL | MCP3004-I/SL | MCP3004-I/SL |
| Product Name | 10BIT Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MCP3004-I/SL | Analog to Digital Converters (ADC) | Analogue to Digital Converters | Analogue to Digital Converters | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | SPI | SPI; SPI | SPI; SPI | Serial; SPI; Serial (spi) | SPI; SPI | |||
| Package Type | Tube | SOIC | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC | SOIC; Soic | 14-SOIC (0.154\", 3.90mm Width) | SOIC; 14-SOIC (0.154\", 3.90mm Width) | |
| Packing Method | Tube | Tube; Tube | Tube | Tube; Tube | Tube; Tube | |||
| Pins | 14 | 14 | ||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits |