Microchip Technology, Inc. Analog To Digital Converter Adc, 10 Bit, 200Ksps, Dip-14; Resolution (Bits) Microchip MCP3004-I/P

Description
ANALOG TO DIGITAL CONVERTER ADC, 10 BIT, 200KSPS, DIP-14; Resolution (Bits):10bit; Sampling Rate:200kSPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; MSL:-; DNL±:1LSB RoHS Compliant: Yes
Description
ANALOG TO DIGITAL CONVERTER ADC, 10 BIT, 200KSPS, DIP-14; Resolution (Bits):10bit; Sampling Rate:200kSPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; MSL:-; DNL±:1LSB RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Analog To Digital Converter Adc, 10 Bit, 200Ksps, Dip-14; Resolution (Bits) Microchip - 19C7195 - Newark, An Avnet Company
Chicago, IL, United States
Analog To Digital Converter Adc, 10 Bit, 200Ksps, Dip-14; Resolution (Bits) Microchip
19C7195
Analog To Digital Converter Adc, 10 Bit, 200Ksps, Dip-14; Resolution (Bits) Microchip 19C7195
ANALOG TO DIGITAL CONVERTER ADC, 10 BIT, 200KSPS, DIP-14; Resolution (Bits):10bit; Sampling Rate:200kSPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; MSL:-; DNL±:1LSB RoHS Compliant: Yes

ANALOG TO DIGITAL CONVERTER ADC, 10 BIT, 200KSPS, DIP-14; Resolution (Bits):10bit; Sampling Rate:200kSPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; MSL:-; DNL±:1LSB RoHS Compliant: Yes

Supplier's Site
Ic, 10Bit Adc,, Sar, 3004, Dip14; Resolution (Bits) Microchip - 38K4781 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 10Bit Adc,, Sar, 3004, Dip14; Resolution (Bits) Microchip
38K4781
Ic, 10Bit Adc,, Sar, 3004, Dip14; Resolution (Bits) Microchip 38K4781
IC, 10BIT ADC,, SAR, 3004, DIP14; Resolution (Bits):10bit; Sampling Rate:200kSPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes

IC, 10BIT ADC,, SAR, 3004, DIP14; Resolution (Bits):10bit; Sampling Rate:200kSPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 19C7195
Product Name Analog To Digital Converter Adc, 10 Bit, 200Ksps, Dip-14; Resolution (Bits) Microchip
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

DC Strain Gage Signal Conditioners - 708 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details