Microchip Technology, Inc. Analogue to Digital Converters MCP3001-I/SN

Description
10-bit ADC, SPI, single channel
Request a Quote Datasheet
Description
10-bit ADC, SPI, single channel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analogue to Digital Converters - 6811095P - RS Components, Ltd.
Corby, Northants, United Kingdom
Analogue to Digital Converters
6811095P
Analogue to Digital Converters 6811095P
10-bit ADC, SPI, single channel

10-bit ADC, SPI, single channel

Supplier's Site
Analogue to Digital Converters - 6811095 - RS Components, Ltd.
Corby, Northants, United Kingdom
Analogue to Digital Converters
6811095
Analogue to Digital Converters 6811095
10-bit ADC, SPI, single channel

10-bit ADC, SPI, single channel

Supplier's Site
Analogue to Digital Converters - 1596631 - RS Components, Ltd.
Corby, Northants, United Kingdom
Analogue to Digital Converters
1596631
Analogue to Digital Converters 1596631
10-bit ADC, SPI, single channel

10-bit ADC, SPI, single channel

Supplier's Site
Analog to Digital Converters (ADC) - MCP3001-I/SN-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MCP3001-I/SN-ND
Analog to Digital Converters (ADC) MCP3001-I/SN-ND
10 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC

10 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC

Buy Now Datasheet
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MCP3001-I/SN - 058311-MCP3001-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MCP3001-I/SN
058311-MCP3001-I/SN
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MCP3001-I/SN 058311-MCP3001-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 058311-MCP3001-I/SN Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1 Input Type: Pseudo-Differential Number of Bits: 10 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 200k

Manufacturer: Microchip Technology
Win Source Part Number: 058311-MCP3001-I/SN
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Pseudo-Differential
Number of Bits: 10
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 200k

Buy Now Datasheet
Singapore, Singapore
10BIT Analog-to-Digital Converter IC
700-MCP3001-I/SN
10BIT Analog-to-Digital Converter IC 700-MCP3001-I/SN
IC ADC 10BIT SAR 8SOIC Product overview: MCP3001-I/SN from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3001-I/SN can be used for catalog matching and distributor lookup.

IC ADC 10BIT SAR 8SOIC Product overview: MCP3001-I/SN from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3001-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - MCP3001-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
MCP3001-I/SN
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) MCP3001-I/SN
IC ADC 10BIT SAR 8SOIC

IC ADC 10BIT SAR 8SOIC

Supplier's Site
Analog to Digital Converters (ADC) - MCP3001-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
MCP3001-I/SN
Analog to Digital Converters (ADC) MCP3001-I/SN
10 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC

10 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC

Buy Now Datasheet
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
MCP3001-I/SN
Data Acquisition - Analog to Digital Converters (ADC) MCP3001-I/SN
IC ADC 10BIT SAR 8SOIC

IC ADC 10BIT SAR 8SOIC

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 6811095P 6811095 MCP3001-I/SN-ND 058311-MCP3001-I/SN 700-MCP3001-I/SN MCP3001-I/SN MCP3001-I/SN MCP3001-I/SN
Product Name Analogue to Digital Converters Analogue to Digital Converters Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MCP3001-I/SN 10BIT Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Package Type SOIC; SOIC SOIC; Soic SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC Tube 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Resolution 10 bits 10 bits 10 bits 10 bits 10 bits
ADC Type SAR; SAR SAR; Sar SAR
Input Type Voltage Pseudo differential Differential
Sample Rate 200 kSamples/Sec 200 kSamples/Sec 200 kSamples/Sec 200 kSamples/Sec 200 kSamples/Sec
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type QFP; 44-LQFP (10x10)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Analogue to Digital Converters - 1904583 - RS Components, Ltd.
Specs
Package Type DIP; Dip
Features Single-Supply
Pins 20
View Details
ADC08831 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08831IMX/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC
Screening Level Catalog
View Details
7 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8941BB-IS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details