Microchip Technology, Inc. Analog to Digital Converters (ADC) MCP3001-I/SN

Description
IC ADC 10BIT SAR 8SOIC
Datasheet
Description
IC ADC 10BIT SAR 8SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MCP3001-I/SN - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
MCP3001-I/SN
Analog to Digital Converters (ADC) MCP3001-I/SN
IC ADC 10BIT SAR 8SOIC

IC ADC 10BIT SAR 8SOIC

Supplier's Site Datasheet
Analogue To Digital Converter, 10 Bit, 200 Ksps, Single, 2.7 V, 5.5 V, Soic Rohs Compliant Microchip - 84R7278 - Newark, An Avnet Company
Chicago, IL, United States
Analogue To Digital Converter, 10 Bit, 200 Ksps, Single, 2.7 V, 5.5 V, Soic Rohs Compliant Microchip
84R7278
Analogue To Digital Converter, 10 Bit, 200 Ksps, Single, 2.7 V, 5.5 V, Soic Rohs Compliant Microchip 84R7278
Analogue to Digital Converter, 10 bit, 200 kSPS, Single, 2.7 V, 5.5 V, SOIC RoHS Compliant: Yes

Analogue to Digital Converter, 10 bit, 200 kSPS, Single, 2.7 V, 5.5 V, SOIC RoHS Compliant: Yes

Supplier's Site
Analog To Digital Converter Adc, 10 Bit, 200Ksps, Soic-8; Resolution (Bits) Microchip - 19C7185 - Newark, An Avnet Company
Chicago, IL, United States
Analog To Digital Converter Adc, 10 Bit, 200Ksps, Soic-8; Resolution (Bits) Microchip
19C7185
Analog To Digital Converter Adc, 10 Bit, 200Ksps, Soic-8; Resolution (Bits) Microchip 19C7185
ANALOG TO DIGITAL CONVERTER ADC, 10 BIT, 200KSPS, SOIC-8; Resolution (Bits):10bit; Sampling Rate:200kSPS; Input Channel Type:Pseudo Differential; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; DNL±:1LSB RoHS Compliant: Yes

ANALOG TO DIGITAL CONVERTER ADC, 10 BIT, 200KSPS, SOIC-8; Resolution (Bits):10bit; Sampling Rate:200kSPS; Input Channel Type:Pseudo Differential; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; DNL±:1LSB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners Signal Conditioners
Product Number MCP3001-I/SN 84R7278 19C7185
Product Name Analog to Digital Converters (ADC) Analogue To Digital Converter, 10 Bit, 200 Ksps, Single, 2.7 V, 5.5 V, Soic Rohs Compliant Microchip Analog To Digital Converter Adc, 10 Bit, 200Ksps, Soic-8; Resolution (Bits) Microchip
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

S7MZ 115/230V ac powered strain gauge transducer amplifier. - S7MZ - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 500Hz
AC Voltage 115/230V, 50/60Hz, 2.5VA
View Details
Mini Signal Amplifier SA-011-1500-V0-D2 - SA-011-1500-V0-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Mechanical Power Instrument, DC Strain Gage - 728 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details