The MCP3001 is a 10-bit analog-to-digital converter (ADC) designed for data acquisition applications. It features a single pseudo-differential input and operates over a supply voltage range of 2.7V to 5.5V. The device supports a maximum sampling rate of 200 kSPS at 5V and 75 kSPS at 2.7V, utilizing a simple SPI,Ñ¢ serial interface for communication. This ADC is characterized by low power consumption, with a typical standby current of 5 nA and a maximum active current of 500 µA at 5V. It operates within an industrial temperature range of -40°C to +85°C and is available in multiple package types, including 8-pin PDIP, SOIC, MSOP, and TSSOP. The MCP3001 is suitable for applications such as sensor interfacing, process control, and battery-operated systems.
IC ADC 10BIT SAR 8MSOP Product overview: MCP3001-I/MS from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3001-I/MS can be used for catalog matching and distributor lookup.
10 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Manufacturer: Microchip Technology
Win Source Part Number: 1318278-MCP3001-I/MS
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Packaging: Tube
Standard Package: 100
Mounting: Surface Mount
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Pseudo-Differential
Architecture: SAR
Number of Bits: 10
Sampling Rate (Per Second): 200k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP3001IMS
Base Product Number: MCP3001
RoHS Status: ROHS3 Compliant
10 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
IC ADC 10BIT SAR 8MSOP
IC ADC 10BIT SAR 8MSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-MCP3001-I/MS | MCP3001-I/MS-ND | 1318278-MCP3001-I/MS | MCP3001-I/MS | MCP3001-I/MS | MCP3001-I/MS |
| Product Name | 10BIT Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | Tube | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Packing Method | Tube | Tube | Tube; Tube | Tube; Tube | Tube; Tube | |
| Pins | 8 | |||||
| Resolution | 10 bits | 10 bits | 10 bits |