Microchip Technology, Inc. Interface Transceiver IC MCP2562FDT-E/SN

Description
IC TRANSCEIVER 1/1 8SOIC Product overview: MCP2562FDT-E/SN from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP2562FDT-E/SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TRANSCEIVER 1/1 8SOIC Product overview: MCP2562FDT-E/SN from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP2562FDT-E/SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
710-MCP2562FDT-E/SN
Interface Transceiver IC 710-MCP2562FDT-E/SN
IC TRANSCEIVER 1/1 8SOIC Product overview: MCP2562FDT-E/SN from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP2562FDT-E/SN can be used for catalog matching and distributor lookup.

IC TRANSCEIVER 1/1 8SOIC Product overview: MCP2562FDT-E/SN from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP2562FDT-E/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 982507-MCP2562FDT-E/SN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
982507-MCP2562FDT-E/SN
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 982507-MCP2562FDT-E/SN
Win Source Part Number: 982507-MCP2562FDT-E/ SN Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 3,300 Mounting: SMD (SMT) Protocol: CANbus Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 200 mV Data Rate: 8Mbps Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MCP2562FDT-E/SNCT,MC P2562FDT-E/SNDKR,MCP 2562FDT-E/SNTR,MCP25 62FDT-E/SN-ND Base Product Number: MCP2562

Win Source Part Number: 982507-MCP2562FDT-E/SN
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel
Standard Package: 3,300
Mounting: SMD (SMT)
Protocol: CANbus
Number of Drivers/Receivers: 1/1
Receiver Hysteresis: 200 mV
Data Rate: 8Mbps
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP2562FDT-E/SNCT,MCP2562FDT-E/SNDKR,MCP2562FDT-E/SNTR,MCP2562FDT-E/SN-ND
Base Product Number: MCP2562

Buy Now Datasheet
Drivers, Receivers, Transceivers - MCP2562FDT-E/SN - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
MCP2562FDT-E/SN
Drivers, Receivers, Transceivers MCP2562FDT-E/SN
IC TRANSCEIVER 1/1 8SOIC

IC TRANSCEIVER 1/1 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CAN Interface IC
MCP2562FDT-E/SN
CAN Interface IC MCP2562FDT-E/SN
CAN Interface IC CAN Flexible Data Rate Transceiver

CAN Interface IC CAN Flexible Data Rate Transceiver

Buy Now Datasheet
Can Fd Transceiver, 8Mbps, -40To125Deg C Rohs Compliant Microchip - 78AH1820 - Newark, An Avnet Company
Chicago, IL, United States
Can Fd Transceiver, 8Mbps, -40To125Deg C Rohs Compliant Microchip
78AH1820
Can Fd Transceiver, 8Mbps, -40To125Deg C Rohs Compliant Microchip 78AH1820
CAN FD TRANSCEIVER, 8MBPS, -40TO125DEG C ROHS COMPLIANT: YES

CAN FD TRANSCEIVER, 8MBPS, -40TO125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-MCP2562FDT-E/SN 982507-MCP2562FDT-E/SN MCP2562FDT-E/SN MCP2562FDT-E/SN 78AH1820
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers CAN Interface IC Can Fd Transceiver, 8Mbps, -40To125Deg C Rohs Compliant Microchip
Device Type Transceiver Receiver; Sensor Interface; Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS
Supply Voltage Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V
Data Rate 8000 kbps 8000 kbps 8000 kbps 8000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - CP8767ATT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4051DB,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SSOP (0.209\", 5.30mm Width)
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100126J-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details
Communication Interface Chip/UART/485/232 >> USB ICs - CP2102-GMR - LCSC Electronics Technology (HK) Limited
Specs
Technology USB
Device Type Transceiver; UART
Features RoHS
View Details