The MCP2561/2FD is a high-speed CAN transceiver designed for automotive applications, supporting Flexible Data Rate (CAN FD) operation at data rates of 2, 5, and 8 Mbps. It features a maximum propagation delay of 120 ns and guarantees loop delay symmetry, making it suitable for longer bus lengths. The device complies with ISO-11898-2 and ISO-11898-5 standards, ensuring robust performance in demanding environments. This transceiver operates with a very low standby current of 5 µA and includes a SPLIT output pin for stabilizing common mode in biased split termination schemes. It is designed to protect against damage from short-circuit conditions and high-voltage transients, making it reliable for use in 12V and 24V automotive systems. The MCP2561/2FD is available in multiple package types, including PDIP, SOIC, and DFN, and operates over an extended temperature range of -40°C to +150°C. Engineers looking for a reliable CAN transceiver for automotive applications that meets stringent design requirements may find the MCP2561/2FD to be a suitable choice.
IC TRANSCEIVER 1/1 8SOIC Product overview: MCP2562FD-H/SN from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP2562FD-H/SN can be used for catalog matching and distributor lookup.
CAN TRANSCEIVER, 8MBPS, -40 TO 150DEG C; IC Interface Type:CAN; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:NSOIC; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes
CAN Interface IC CAN Flexible Data Rate Transceiver
IC TRANSCEIVER 1/1 8SOIC
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-MCP2562FD-H/SN | 72AC6153 | MCP2562FD-H/SN | MCP2562FD-H/SN |
| Product Name | Interface Transceiver IC | Can Transceiver, 8Mbps, -40 To 150Deg C; Ic Interface Type Microchip | CAN Interface IC | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | |
| Supply Voltage | Other; 4.5V ~ 5.5V | Other; 4.5V | Other; 4.5V ~ 5.5V | |
| Data Rate | 8000 kbps | 8000 to ? kbps | 8000 kbps |