Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers MCP2562FD-E/SN

Description
Win Source Part Number: 976217-MCP2562FD-E/S N Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 100 Mounting: SMD (SMT) Protocol: CANbus Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 200 mV Data Rate: 8Mbps Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MCP2562
Request a Quote Datasheet
Description
Win Source Part Number: 976217-MCP2562FD-E/S N Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 100 Mounting: SMD (SMT) Protocol: CANbus Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 200 mV Data Rate: 8Mbps Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MCP2562
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 976217-MCP2562FD-E/SN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
976217-MCP2562FD-E/SN
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 976217-MCP2562FD-E/SN
Win Source Part Number: 976217-MCP2562FD-E/S N Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 100 Mounting: SMD (SMT) Protocol: CANbus Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 200 mV Data Rate: 8Mbps Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MCP2562

Win Source Part Number: 976217-MCP2562FD-E/SN
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Protocol: CANbus
Number of Drivers/Receivers: 1/1
Receiver Hysteresis: 200 mV
Data Rate: 8Mbps
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MCP2562

Buy Now Datasheet
CAN Interface Ics - 8243123 - RS Components, Ltd.
Corby, Northants, United Kingdom
CAN Interface Ics
8243123
CAN Interface Ics 8243123
8Mbps CAN Flex. Data Transceiver SOIC8

8Mbps CAN Flex. Data Transceiver SOIC8

Supplier's Site
CAN Interface Ics - 8243123P - RS Components, Ltd.
Corby, Northants, United Kingdom
CAN Interface Ics
8243123P
CAN Interface Ics 8243123P
8Mbps CAN Flex. Data Transceiver SOIC8

8Mbps CAN Flex. Data Transceiver SOIC8

Supplier's Site
CAN Interface Ics - 1652008 - RS Components, Ltd.
Corby, Northants, United Kingdom
CAN Interface Ics
1652008
CAN Interface Ics 1652008
8Mbps CAN Flex. Data Transceiver SOIC8

8Mbps CAN Flex. Data Transceiver SOIC8

Supplier's Site
Singapore, Singapore
Interface Transceiver IC
710-MCP2562FD-E/SN
Interface Transceiver IC 710-MCP2562FD-E/SN
IC TRANSCEIVER 1/1 8SOIC Product overview: MCP2562FD-E/SN from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP2562FD-E/SN can be used for catalog matching and distributor lookup.

IC TRANSCEIVER 1/1 8SOIC Product overview: MCP2562FD-E/SN from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP2562FD-E/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CAN Interface IC
MCP2562FD-E/SN
CAN Interface IC MCP2562FD-E/SN
CAN Interface IC CAN Flexible Data Rate Transceiver

CAN Interface IC CAN Flexible Data Rate Transceiver

Buy Now Datasheet
Communication Interface Chip/UART/485/232 >> CAN ICs - MCP2562FD-E/SN - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> CAN ICs
MCP2562FD-E/SN
Communication Interface Chip/UART/485/232 >> CAN ICs MCP2562FD-E/SN
8Mbps Transceiver SOIC-8 CAN ICs ROHS

8Mbps Transceiver SOIC-8 CAN ICs ROHS

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - MCP2562FD-E/SN - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
MCP2562FD-E/SN
Drivers, Receivers, Transceivers MCP2562FD-E/SN
IC TRANSCEIVER 1/1 8SOIC

IC TRANSCEIVER 1/1 8SOIC

Supplier's Site Datasheet
Can Transceiver, 8Mbps, 1 Tx/rx, Soic-8; Ic Interface Type Microchip - 53X3276 - Newark, An Avnet Company
Chicago, IL, United States
Can Transceiver, 8Mbps, 1 Tx/rx, Soic-8; Ic Interface Type Microchip
53X3276
Can Transceiver, 8Mbps, 1 Tx/rx, Soic-8; Ic Interface Type Microchip 53X3276
CAN TRANSCEIVER, 8MBPS, 1 TX/RX, SOIC-8; IC Interface Type:CAN; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°CRoHS Compliant: Yes

CAN TRANSCEIVER, 8MBPS, 1 TX/RX, SOIC-8; IC Interface Type:CAN; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 976217-MCP2562FD-E/SN 8243123 8243123P 710-MCP2562FD-E/SN MCP2562FD-E/SN MCP2562FD-E/SN MCP2562FD-E/SN 53X3276
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers CAN Interface Ics CAN Interface Ics Interface Transceiver IC CAN Interface IC Communication Interface Chip/UART/485/232 >> CAN ICs Drivers, Receivers, Transceivers Can Transceiver, 8Mbps, 1 Tx/rx, Soic-8; Ic Interface Type Microchip
Device Type Receiver; Sensor Interface; Transceiver Transceiver; Can transceiver Transceiver Transceiver Transceiver; UART Transceiver; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V Other; 5.5 v Other; 4.5V ~ 5.5V 5V Other; 4.5V~5.5V Other; 4.5V ~ 5.5V Other; 4.5V
Data Rate 8000 kbps 8000 kbps 8000 kbps 8000 to ? kbps 8000 kbps 8000 kbps
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 277002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type DFN (PL)1612-4D
Pins 4 #
View Details
 - 40014BDM - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; CDIP; CDIP14
View Details
TSSOP Interface Transceiver IC - 704-74AHCV17APWJ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Pins 14 #
View Details
2 suppliers
Interface - Interface - Modems - ICs and Modules - SI2457-D-FT - 894437-SI2457-D-FT - Win Source Electronics
Specs
Package Type SOP; SSOP; TSSOP; 24-TSSOP
View Details
6 suppliers