8Mbps CAN Flex. Data Transceiver DFN8
8Mbps CAN Flex. Data Transceiver DFN8
8Mbps CAN Flex. Data Transceiver DFN8
IC TRANSCEIVER 1/1 8DFN Product overview: MCP2562FD-E/MF from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP2562FD-E/MF can be used for catalog matching and distributor lookup.
Win Source Part Number: 970753-MCP2562FD-E/M
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tube
Standard Package: 120
Mounting: SMD (SMT)
Protocol: CANbus
Number of Drivers/Receivers: 1/1
Receiver Hysteresis: 200 mV
Data Rate: 8Mbps
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MCP2562
IC TRANSCEIVER 1/1 8DFN
CAN Interface IC CAN Flexible Data Rate Transceiver
CAN TRANSCEIVER, 8MBPS, 1 TX/RX, DFN-8; IC Interface Type:CAN; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:DFN; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 8243135 | 8243135P | 710-MCP2562FD-E/MF | 970753-MCP2562FD-E/MF | MCP2562FD-E/MF | MCP2562FD-E/MF | 53X3274 |
| Product Name | CAN Interface Ics | CAN Interface Ics | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers | CAN Interface IC | Can Transceiver, 8Mbps, 1 Tx/rx, Dfn-8; Ic Interface Type Microchip |
| Technology | Iso 11898-2, iso 11898-5 | CANbus | CAN | ||||
| Device Type | Transceiver; Can transceiver | Transceiver | Transceiver | Receiver; Sensor Interface; Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage | Other; 5.5 v | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | 5V | Other; 4.5V |