Microchip Technology, Inc. Interface Transceiver IC MCP2561T-E/SN

Description
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: MCP2561T-E/SN from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP2561T-E/SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: MCP2561T-E/SN from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP2561T-E/SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
710-MCP2561T-E/SN
Interface Transceiver IC 710-MCP2561T-E/SN
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: MCP2561T-E/SN from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP2561T-E/SN can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 1/1 8SOIC Product overview: MCP2561T-E/SN from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP2561T-E/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - MCP2561T-E/SN - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
MCP2561T-E/SN
Drivers, Receivers, Transceivers MCP2561T-E/SN
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site Datasheet
Can Transceiver, Aec-Q100, 1Mbps, Nsoic-8 Rohs Compliant Microchip - 57AC2488 - Newark, An Avnet Company
Chicago, IL, United States
Can Transceiver, Aec-Q100, 1Mbps, Nsoic-8 Rohs Compliant Microchip
57AC2488
Can Transceiver, Aec-Q100, 1Mbps, Nsoic-8 Rohs Compliant Microchip 57AC2488
CAN TRANSCEIVER, AEC-Q100, 1MBPS, NSOIC-8 ROHS COMPLIANT: YES

CAN TRANSCEIVER, AEC-Q100, 1MBPS, NSOIC-8 ROHS COMPLIANT: YES

Supplier's Site
Can Transceiver, Aec-Q100, 1Mbps, Nsoic-8; Ic Interface Type Microchip - 41AH8464 - Newark, An Avnet Company
Chicago, IL, United States
Can Transceiver, Aec-Q100, 1Mbps, Nsoic-8; Ic Interface Type Microchip
41AH8464
Can Transceiver, Aec-Q100, 1Mbps, Nsoic-8; Ic Interface Type Microchip 41AH8464
CAN TRANSCEIVER, AEC-Q100, 1MBPS, NSOIC-8; IC Interface Type:CAN; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:NSOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

CAN TRANSCEIVER, AEC-Q100, 1MBPS, NSOIC-8; IC Interface Type:CAN; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:NSOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-MCP2561T-E/SN MCP2561T-E/SN 57AC2488 41AH8464
Product Name Interface Transceiver IC Drivers, Receivers, Transceivers Can Transceiver, Aec-Q100, 1Mbps, Nsoic-8 Rohs Compliant Microchip Can Transceiver, Aec-Q100, 1Mbps, Nsoic-8; Ic Interface Type Microchip
Device Type Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS
Supply Voltage Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V Other; 4.5V
Data Rate 1000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3019-F-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers
Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-AO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
6 suppliers
Interface module - 289-196 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Power Switch ICs - 277002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type DFN (PL)1612-4D
Pins 4 #
View Details