8Mbps CAN Flex. Data Transceiver SOIC8
8Mbps CAN Flex. Data Transceiver SOIC8
8Mbps CAN Flex. Data Transceiver SOIC8
IC TRANSCEIVER 1/1 8SOIC Product overview: MCP2561FD-E/SN from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP2561FD-E/SN can be used for catalog matching and distributor lookup.
Win Source Part Number: 1261592-MCP2561FD-E/
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Protocol: CANbus
Number of Drivers/Receivers: 1/1
Receiver Hysteresis: 200 mV
Data Rate: 8Mbps
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MCP2561
IC TRANSCEIVER 1/1 8SOIC
CAN Bus, Transceiver, CAN, 1, 1, 4.5 V, 5.5 V, SOIC RoHS Compliant: Yes
CAN TRANSCEIVER, 8MBPS, 1 TX/RX, SOIC-8; IC Interface Type:CAN; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°CRoHS Compliant: Yes
CAN Interface IC CAN Flexible Data Rate Transceiver
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 8243117 | 8243117P | 710-MCP2561FD-E/SN | 1261592-MCP2561FD-E/SN | MCP2561FD-E/SN | 87X8985 | 53X3266 | MCP2561FD-E/SN |
| Product Name | CAN Interface Ics | CAN Interface Ics | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers | Can Bus, Transceiver, Can, 1, 1, 4.5 V, 5.5 V, Soic Rohs Compliant Microchip | Can Transceiver, 8Mbps, 1 Tx/rx, Soic-8; Ic Interface Type Microchip | CAN Interface IC |
| Technology | Iso 11898-2, iso 11898-5 | CANbus | CAN | CAN | ||||
| Device Type | Transceiver; Can transceiver | Transceiver | Transceiver | Receiver; Sensor Interface; Transceiver | Transceiver; Transceiver | |||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage | Other; 5.5 v | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other; 4.5V |