Microchip MCP2561FD-E/P CAN Transceiver
Microchip MCP2561FD-E/P CAN Transceiver
IC TRANSCEIVER 1/1 8DIP Product overview: MCP2561FD-E/P from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP2561FD-E/P can be used for catalog matching and distributor lookup.
CAN Interface IC CAN Flexible Data Rate Transceiver
CAN TRANSCEIVER, 8MBPS, 1 TX/RX, DIP-8; IC Interface Type:CAN; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC TRANSCEIVER 1/1 8DIP
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 8243113 | 710-MCP2561FD-E/P | MCP2561FD-E/P | 53X3265 | MCP2561FD-E/P |
| Product Name | CAN Interface Ics | Interface Transceiver IC | CAN Interface IC | Can Transceiver, 8Mbps, 1 Tx/rx, Dip-8; Ic Interface Type Microchip | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Technology | Iso 11898-2, iso 11898-5 | CAN | CAN; CANbus | ||
| Device Type | Transceiver; Can transceiver | Transceiver | Receiver; Sensor Interface | ||
| Features | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | Other; 5.5 v | Other; 4.5V ~ 5.5V | Other; 4.5V | Other |